The TPH11003NL is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications. This MOSFET features a low on-resistance (R<sub>DS(on)), enabling efficient power conversion and minimizing heat dissipation.
Applications
- DC-DC Converters: Used in DC-DC converters for voltage regulation in power supplies.
- Motor Control: Employed in motor control circuits for efficient motor driving.
- Power Management: Utilized in power management systems for switching and control.
- Load Switching: Suitable for switching loads in various electronic applications.
- Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency.
Features
- N-Channel MOSFET: Enhancement-mode N-channel MOSFET.
- Low R<sub>DS(on): Low on-resistance minimizes power loss and heat generation.
- High-Speed Switching: Fast switching speeds enable efficient operation in high-frequency applications.
- Logic Level Gate Drive: Can be driven directly by logic-level signals.
- Surface Mount Package: Available in a surface mount package for easy PCB assembly.
Benefits
- High Efficiency: Low R<sub>DS(on) results in high efficiency and reduced power loss.
- Reduced Heat Dissipation: Minimizes heat generation, simplifying thermal management.
- Simplified Gate Drive: Logic level gate drive simplifies the drive circuitry.
- Compact Design: Surface mount package allows for compact circuit designs.
- Reliable Performance: Provides reliable and consistent performance in power switching applications.
Additional Details
The TPH11003NL is typically available in a small surface mount package such as a SOP or similar. It features robust avalanche energy ratings and is designed to operate over a wide temperature range. For detailed electrical characteristics, such as drain-source voltage, gate-source voltage, and continuous drain current, refer to the device datasheet. This MOSFET is well-suited for applications requiring efficient power switching with minimal power loss and heat dissipation.