EN
  • EN
  • DE

TPH1500CNH

Part No TPH1500CNH
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840936-TPH1500CNH
Ultra Librarian 3D Model Ultra Librarian TPH1500CNH CAD Model

Description

The TPH1500CNH is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It's designed for high-efficiency power switching applications. This MOSFET utilizes advanced trench technology to minimize on-state resistance (Rds(on)) and gate charge (Qg), contributing to reduced power losses and improved system efficiency.

Applications:

  • DC-DC converters: Used in voltage regulation and power conversion circuits.
  • Motor control: Suitable for controlling the speed and direction of motors in various applications.
  • Power supplies: Employed in AC-DC power supplies for various electronic devices.
  • Load switches: Used as electronic switches for controlling power to various loads.
  • Inverters: Found in inverters that convert DC power to AC power.

Features:

  • N-channel MOSFET: Offers efficient switching capabilities.
  • Low on-state resistance (Rds(on)): Minimizes power losses during conduction.
  • Low gate charge (Qg): Reduces switching losses and improves efficiency.
  • High drain-source voltage (Vds): Provides robust operation in high-voltage applications.
  • Fast switching speed: Enables high-frequency operation.

Benefits:

  • High efficiency: Reduces power consumption and heat generation.
  • Compact size: Allows for smaller and more compact designs.
  • Reliable performance: Ensures stable and consistent operation.
  • Improved thermal performance: Efficient heat dissipation for enhanced reliability.
  • Reduced system cost: Optimizes overall system cost due to high efficiency and reduced component count.

Additional Details:

The TPH1500CNH typically comes in a surface-mount package, facilitating automated assembly. Key specifications include a drain-source voltage (Vds) rating, a continuous drain current (Id) rating, and an on-state resistance (Rds(on)) value specified at a given gate-source voltage (Vgs). Refer to the datasheet for detailed electrical characteristics, thermal resistance, and package dimensions to ensure suitability for the intended application. Its low gate charge also contributes to reduced EMI (electromagnetic interference).

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4669 $58.6760
100+ $1.2037 $120.3700
150+ $1.1660 $174.9000
205+ $1.1284 $231.3220
265+ $1.0908 $289.0620
355+ $0.9780 $347.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess