EN
  • EN
  • DE

TPW1500CNH

Part No TPW1500CNH
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841002-TPW1500CNH
Ultra Librarian 3D Model Ultra Librarian TPW1500CNH CAD Model

Description

The TPW1500CNH is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This device is designed for high-efficiency power switching applications. It leverages Toshiba's advanced trench process technology, contributing to a low on-resistance (Rds(on)) and reduced switching losses, thus enhancing overall system efficiency.

Applications

  • DC-DC converters: Suitable for voltage regulation in various electronic devices.
  • AC-DC power supplies: Used in power supplies for computers, servers, and other electronic equipment.
  • Motor control: Can be implemented in motor control circuits for industrial and consumer applications.
  • Lighting systems: Employed in LED lighting drivers and electronic ballasts.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power.

Features

  • N-Channel MOSFET: Provides efficient power switching capabilities.
  • Low On-Resistance (Rds(on)): Minimizes conduction losses, enhancing efficiency.
  • High-Speed Switching: Enables rapid switching performance for reduced switching losses.
  • Trench Process Technology: Utilizes Toshiba's advanced trench process for improved performance.
  • Pb-free plating terminal: Environmentally compliant.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • High Efficiency: Low on-resistance and fast switching speeds contribute to increased energy efficiency.
  • Reduced Heat Dissipation: Lower losses result in less heat generation, simplifying thermal management.
  • Improved System Reliability: Robust design ensures reliable operation in demanding applications.
  • Compact Design: Enables the development of smaller and more compact power electronic systems.
  • Environmentally Friendly: Pb-free plating and RoHS compliance ensure environmental responsibility.

Specifications

The TPW1500CNH typically features a drain-source voltage (Vds) rating suitable for many common applications. The gate-source voltage (Vgs) rating is also an important parameter for ensuring safe operation. The continuous drain current (Id) specifies the maximum current the MOSFET can handle under continuous operation, while the pulsed drain current (Idm) represents the maximum current it can handle for short durations. The power dissipation (Pd) indicates the maximum power the device can dissipate. The Rds(on) is typically specified at a given gate-source voltage and drain current. The operating temperature range is also a key consideration for application suitability. The specific package type is crucial for PCB layout and assembly.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0012 $60.0360
75+ $1.6421 $123.1575
110+ $1.5907 $174.9770
155+ $1.5394 $238.6070
195+ $1.4881 $290.1795
260+ $1.3342 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess