EN
  • EN
  • DE

TX4961XBG-240

Part No TX4961XBG-240
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description 2D graphics engine
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009241-TX4961XBG-240
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TX4961XBG-240 CAD Model

Description

The TX4961XBG-240 is a high-performance embedded processor from Toshiba Semiconductor and Storage. This processor is designed for demanding applications that require significant processing power and low power consumption. It integrates a MIPS architecture CPU core with a variety of peripheral interfaces and memory controllers. The TX4961XBG-240 is known for its versatility and reliability, making it suitable for a wide range of industrial and consumer electronics.

Applications

  • Network Routers and Switches: Powers the core processing and packet handling capabilities.
  • Industrial Control Systems: Used in PLCs and other automation equipment.
  • Set-Top Boxes and Media Players: Enables advanced video processing and decoding.
  • Printers and Scanners: Manages complex image processing tasks.
  • Automotive Infotainment Systems: Supports multimedia and navigation functionalities.

Features

  • MIPS Architecture CPU Core: Delivers efficient and scalable processing power.
  • Integrated Memory Controller: Supports various memory types, including DDR and SDRAM.
  • Multiple Communication Interfaces: Includes Ethernet, USB, UART, SPI, and I2C for versatile connectivity.
  • Advanced Power Management: Optimizes power consumption for energy-efficient operation.
  • Real-Time Clock (RTC): Provides accurate timekeeping functionality.

Benefits

  • High Performance: Enables fast processing speeds and responsive system behavior.
  • Low Power Consumption: Extends battery life in portable devices and reduces energy costs.
  • Versatile Connectivity: Supports a wide range of communication protocols and peripherals.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing component count.
  • Reliable Operation: Manufactured to high-quality standards for robust and dependable performance.

The TX4961XBG-240 typically features a clock speed of 240 MHz and includes a variety of on-chip peripherals such as timers, ADCs, and DACs. Its robust design and comprehensive feature set make it an ideal choice for applications requiring a high level of integration and performance. Detailed specifications can be found in the Toshiba datasheet for this part.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess