EN
  • EN
  • DE

USF3G48(TE24L,Q)

Part No USF3G48(TE24L,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841867-USF3G48(TE24L,Q)
Ultra Librarian 3D Model Ultra Librarian USF3G48(TE24L,Q) CAD Model

Description

The USF3G48(TE24L,Q) is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed switching applications, featuring a low forward voltage drop and fast reverse recovery time. The "(TE24L,Q)" likely refers to specific packaging or production variations; the datasheet will provide clarification.

Applications:

  • DC-DC Converters: Used as a rectifier in DC-DC converter circuits.
  • Switching Power Supplies: Employed in switching power supplies for efficient rectification.
  • Reverse Polarity Protection: Provides protection against reverse polarity connections.
  • Freewheeling Diodes: Used to protect inductive loads from voltage spikes.
  • High-Frequency Rectification: Suited for high-frequency rectification applications.

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses in high-frequency circuits.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Surface Mount Package: Facilitates automated PCB assembly.
  • High Reliability: Designed for reliable operation in demanding applications.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast switching speed enhance overall efficiency.
  • Reduced Power Dissipation: Minimizes heat generation, improving system reliability.
  • Enhanced Reliability: High surge current capability ensures robust performance.
  • Simplified Assembly: Surface mount package simplifies the assembly process.
  • Compact Design: Small package size allows for use in space-constrained applications.

Additional Details:

The USF3G48(TE24L,Q) offers a low forward voltage drop, which reduces power losses and improves the efficiency of the circuit. Its fast switching speed makes it ideal for high-frequency applications where minimizing switching losses is crucial. The specific characteristics of the "TE24L,Q" package should be verified in the official datasheet. It's important to adhere to the voltage and current ratings specified in the datasheet to prevent damage to the device. Adequate thermal management is essential, especially when operating at higher currents. Refer to the datasheet for thermal resistance specifications and recommended PCB layout for heat dissipation. The device is likely RoHS compliant, meeting environmental standards.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess