EN
  • EN
  • DE

USF5J49

Part No USF5J49
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (U - Z)
Description TOSHIBA Thyristor Silicon Planar Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 396569-USF5J49
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USF5J49 CAD Model

Description

The USF5J49 is a Transient Voltage Suppressor (TVS) diode array manufactured by Toshiba Semiconductor and Storage. It is designed to protect sensitive electronic circuits from transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is commonly used in applications where overvoltage protection is critical to ensure the reliability and longevity of electronic systems.

Applications

  • USB Port Protection: Provides ESD protection for USB ports in computers, peripherals, and other electronic devices.
  • HDMI Port Protection: Safeguards HDMI ports in televisions, monitors, and media players from transient voltage events.
  • Ethernet Line Protection: Protects Ethernet ports in network devices from surge and ESD events.
  • Microcontroller I/O Protection: Offers protection for I/O pins of microcontrollers in embedded systems.
  • Data Line Protection: Used to protect sensitive data lines in various electronic equipment from transient voltage surges.
  • Automotive Electronics: Employed in automotive systems to protect against voltage surges and ESD.
  • Industrial Control Systems: Protects industrial control equipment from electrical transients.

Features

  • Low Clamping Voltage: Limits the voltage across the protected components during transient events to a safe level.
  • Fast Response Time: Responds quickly to transient events, providing immediate protection.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • High Surge Capability: Can withstand high surge currents without being damaged.
  • Small Package Size: Allows for easy integration into space-constrained applications.
  • Pb-Free and RoHS Compliant: Complies with environmental regulations regarding lead content and hazardous substances.
  • Multiple Channel Protection: Offers protection for multiple lines with a single device, simplifying circuit design.

Benefits

  • Improved System Reliability: Protects sensitive components from ESD, EFT, and surge events, increasing the overall reliability of the system.
  • Reduced Field Failures: Minimizes the risk of component damage and system failures due to overvoltage events.
  • Extended Product Lifespan: Increases the lifespan of electronic devices by protecting them from damaging transient voltages.
  • Simplified Design: Provides a single-package solution for protecting multiple lines, simplifying circuit board layout and reducing the number of components required.
  • Cost-Effective Protection: Offers a cost-effective solution for implementing robust overvoltage protection.

Additional Details

The USF5J49 is typically available in small surface-mount packages. Its low clamping voltage and fast response time ensure that sensitive components are quickly and effectively protected from transient voltage events. It is designed to withstand multiple ESD strikes and surge events without significant performance degradation. For specific electrical characteristics and application guidelines, it is important to consult the device datasheet.

You May Also Be Interested in

Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Lowest to $22.5849
NEC
Lowest to $84.4190
NEC
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Lowest to $26.6863
NEC
Lowest to $89.8648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess