EN
  • EN
  • DE

TEN8-1222

Part No TEN8-1222
Manufacturer TRACO Electronic AG
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TRACO Electronic AG
Win Source Part Number 1266755-TEN8-1222
Manufacturer Homepage www.tracopower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEN8-1222 CAD Model

Description

The TRACO Electronic AG TEN8-1222 is an 8-Watt isolated DC/DC converter module designed to provide regulated dual output voltages from a DC input voltage. It is well-suited for applications requiring isolated power and dual rail voltages, such as those found in industrial control systems, instrumentation, and data acquisition equipment. The module is characterized by its compact size, high efficiency, and reliable performance.

Applications

  • Industrial control systems
  • Instrumentation
  • Data acquisition
  • Medical equipment
  • Isolated power supplies

Features

  • 8 Watt isolated DC/DC converter
  • Input voltage range: 9-18 VDC
  • Output voltage: ±12 VDC
  • Output current: ±333 mA
  • Isolation voltage: 1500 VDC
  • Operating temperature range: -40°C to +85°C
  • Continuous short circuit protection
  • Industry standard pinout
  • High efficiency

Benefits

  • Dual Isolated Outputs: Provides stable and isolated positive and negative output voltages for powering analog and mixed-signal circuits.
  • High Isolation Voltage: Offers 1500 VDC isolation, protecting sensitive circuits from high voltage transients and ground loops.
  • Continuous Short Circuit Protection: Prevents damage to the converter and connected devices in the event of a short circuit.
  • Wide Operating Temperature Range: Operates reliably in a wide range of environmental conditions.
  • Industry Standard Pinout: Simplifies integration into existing designs.
  • High Efficiency: Minimizes power dissipation and heat generation.

The TEN8-1222 is designed with high-quality components and utilizes advanced circuit topology to achieve efficient and stable power conversion. The continuous short-circuit protection ensures that the converter can withstand prolonged short-circuit conditions without damage. The 1500 VDC isolation voltage ensures safe operation in applications requiring high levels of electrical isolation. Its compact size and industry-standard pinout facilitate easy integration into a variety of electronic systems. The wide operating temperature range makes it suitable for use in demanding industrial environments. This DC/DC converter provides a reliable and efficient solution for generating isolated dual rail voltages.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess