The SY6283DRC is a high-efficiency, synchronous boost converter manufactured by Silergy Corp. It is designed to provide a stable output voltage from a lower input voltage. This device is ideal for portable devices and other applications where battery life is critical.
Applications
- Portable power banks
- LED backlighting
- Wearable devices
- Single-cell Li-Ion battery applications
- Boost regulators in various electronic devices
Features
- High efficiency: Up to 95%
- Low quiescent current
- Internal synchronous rectifier
- Adjustable output voltage
- Overvoltage protection
Benefits
- Extends battery life in portable devices
- Reduces heat dissipation
- Simplified circuit design due to internal rectifier
- Flexible output voltage configuration
- Protection against output overvoltage
Technical Specifications
The SY6283DRC can operate with an input voltage ranging typically from 2.5V to 5.5V and can boost the voltage up to a higher level, depending on the external components selected. The switching frequency is fixed (consult datasheet for specific frequency). It features overvoltage protection to safeguard the output. It is available in a compact package. Detailed electrical characteristics, including the maximum output current and efficiency curves under various load conditions, can be found in the official Silergy datasheet.
This boost converter is optimized for applications where efficiency and small size are critical. The internal synchronous rectifier eliminates the need for an external Schottky diode, simplifying the design and improving efficiency. The adjustable output voltage allows for flexibility in different applications. The SY6283DRC is a reliable and efficient solution for boosting voltage in portable and battery-powered devices.