EN
  • EN
  • DE

VSC9188ZA

Part No VSC9188ZA
Manufacturer Vitesse
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vitesse
Win Source Part Number 399748-VSC9188ZA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC9188ZA CAD Model

Description

The VSC9188ZA is a high-performance Ethernet switch device manufactured by Vitesse Semiconductor. It's designed for use in advanced networking applications requiring high-speed data transfer and efficient packet processing. This component is often integrated into larger systems to provide robust Ethernet switching capabilities.

Applications

  • Enterprise networking equipment
  • Data center switches
  • Carrier Ethernet applications
  • Industrial Ethernet solutions
  • Security appliances

Features

  • High-speed Ethernet switching: Supports multiple Gigabit Ethernet ports.
  • Advanced Quality of Service (QoS): Prioritizes network traffic to ensure critical data delivery.
  • Virtual LAN (VLAN) support: Segments network traffic for enhanced security and performance.
  • Link aggregation: Combines multiple physical links into a single logical link for increased bandwidth and redundancy.
  • Spanning Tree Protocol (STP): Prevents network loops and ensures network stability.
  • Energy-efficient operation: Reduces power consumption for cost savings and environmental benefits.

Benefits

  • Improved network performance: High-speed switching and QoS features ensure efficient data delivery.
  • Enhanced network security: VLAN support and access control features protect against unauthorized access.
  • Increased network reliability: Link aggregation and STP provide redundancy and prevent network failures.
  • Reduced operating costs: Energy-efficient operation minimizes power consumption.
  • Simplified network management: Comprehensive management features streamline network administration.

Additional Details

The VSC9188ZA typically supports a variety of Ethernet standards, including IEEE 802.3. It often integrates with external memory for packet buffering and forwarding tables. Configuration and management are usually performed through a command-line interface (CLI) or a web-based interface. The device is designed to operate within a specific temperature range and power supply voltage, as detailed in the manufacturer's datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.1178
Via
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess