EN
  • EN
  • DE

ALI3267-C1419GG

Part No ALI3267-C1419GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (A - B)
Description TRADEMARK FINE ART ALI3267-C1419GG Jennifer Nilsson 'Anchor Wreath' Canvas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004472-ALI3267-C1419GG
Categories OEM Parts(A-B)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALI3267-C1419GG CAD Model

Description

The ALI3267-C1419GG is a piece of art manufactured by Trademark Fine Art. Trademark Fine Art specializes in high-quality canvas art designed for home and office decoration. This particular piece is a giclée print, meaning the artwork is printed using a high-resolution, large-format inkjet printer. Giclée prints are known for their exceptional color fidelity and detail, capturing the nuances of the original artwork.

Applications

  • Home Decor: Living rooms, bedrooms, hallways, and dining rooms.
  • Office Decor: Conference rooms, waiting areas, and private offices.
  • Hospitality: Hotels, restaurants, and lobbies.
  • Retail Spaces: Boutiques, stores, and showrooms.
  • Gifting: As a decorative and thoughtful present for various occasions.

Features

  • Giclée Printing: Provides superior color accuracy and detail reproduction.
  • Gallery-Wrapped Canvas: The canvas is stretched around a wooden frame, providing a clean, frameless look.
  • Ready to Hang: Arrives ready to be mounted on the wall with pre-installed hanging hardware.
  • Fade-Resistant Inks: Ensures the artwork maintains its vibrancy over time.
  • Durable Construction: High-quality canvas and frame materials ensure longevity.

Benefits

  • Enhances Aesthetics: Adds visual interest and personality to any space.
  • Creates a Focal Point: Draws the eye and serves as a conversation starter.
  • Easy to Install: Ready-to-hang design simplifies the mounting process.
  • Long-Lasting Beauty: Fade-resistant inks and durable materials ensure the artwork remains vibrant for years.
  • Adds Value to a Space: High-quality art elevates the overall ambiance and perceived value of a room.

The specific subject and style of the ALI3267-C1419GG will vary depending on the artwork itself. However, Trademark Fine Art offers a wide range of styles from contemporary to traditional, abstract to representational, ensuring there's a piece to suit diverse tastes and décor schemes. The canvas material provides a textured look, adding depth and dimension to the artwork. Proper care involves gentle dusting with a soft, dry cloth to maintain its appearance.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess