EN
  • EN
  • DE

JM1600KLN-2G

Part No JM1600KLN-2G
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1600 256x64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947962-JM1600KLN-2G
Series *
Ultra Librarian 3D Model Ultra Librarian JM1600KLN-2G CAD Model

Description

The Transcend JM1600KLN-2G is a 2GB DDR3-1600MHz CL11 SO-DIMM memory module. Designed for laptops and notebooks, this module provides a simple and cost-effective way to upgrade system memory and improve performance. It adheres to JEDEC standards and operates at a voltage of 1.35V, making it energy-efficient.

Applications

  • Laptops
  • Notebooks
  • Small Form Factor PCs
  • General Computing
  • Mobile Workstations

Features

  • 2GB Capacity
  • DDR3-1600MHz (PC3-12800)
  • CL11 CAS Latency
  • SO-DIMM (Small Outline Dual Inline Memory Module)
  • 204-Pin
  • 1.35V (Low Voltage)

Benefits

  • Improved System Performance: Enhances overall system speed and responsiveness for laptops and notebooks.
  • Enhanced Multi-tasking: Allows users to run more applications simultaneously without performance degradation.
  • Increased Battery Life: Low voltage (1.35V) operation reduces power consumption.
  • Easy Installation: Simple to install in compatible laptops and notebooks.
  • Reliable Performance: Transcend's reputation for quality ensures long-term reliability.

Additional Details

This Transcend memory module is manufactured with high-quality components and undergoes rigorous testing to ensure compatibility and stability. The SO-DIMM form factor makes it suitable for laptops and other small form factor systems. The low voltage operation helps to extend battery life and reduce heat generation. The module is compatible with a wide range of laptops and notebooks that support DDR3 SO-DIMM memory. The CAS latency of 11 provides a good balance of speed and performance for everyday computing tasks.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess