EN
  • EN
  • DE

JM667QSU-1GB

Part No JM667QSU-1GB
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR2-667 SODIMM 128Mx64 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950649-JM667QSU-1GB
Series *
Ultra Librarian 3D Model Ultra Librarian JM667QSU-1GB CAD Model

Description

The Transcend JM667QSU-1GB is a 1GB DDR2 667MHz SO-DIMM memory module. Designed for laptops and small form-factor computers, it provides a cost-effective way to upgrade system memory and improve performance.

Applications

  • Laptop Computers
  • Small Form Factor PCs
  • Notebooks

Features

  • 1GB Capacity
  • DDR2 667MHz (PC2-5300)
  • SO-DIMM (Small Outline Dual Inline Memory Module)
  • 200-Pin
  • Unbuffered
  • Non-ECC
  • 1.8V Operating Voltage

Benefits

  • Increased System Responsiveness
  • Improved Multitasking
  • Enhanced Application Performance
  • Easy Installation
  • Reliable Performance

Additional Details

This memory module is compliant with JEDEC standards, ensuring compatibility with a wide range of laptops and notebooks that support DDR2 SO-DIMM memory. The 667MHz clock speed (PC2-5300) offers a balance between speed and cost, making it a suitable upgrade for older systems. The SO-DIMM form factor is specifically designed for space-constrained environments such as laptops, where a smaller memory module is required. The module's 200-pin configuration is standard for DDR2 SO-DIMMs. As a non-ECC (Error Correction Code) module, it is designed for standard consumer laptops and does not include error detection or correction capabilities. The module operates at a voltage of 1.8V, which is the standard for DDR2 memory. Being unbuffered indicates a direct connection between the memory controller and the memory chips, making it suitable for general-purpose computing tasks. This module can significantly enhance the performance of older systems by allowing for smoother multitasking and faster application loading times.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess