EN
  • EN
  • DE

TS4GKR72V3P

Part No TS4GKR72V3P
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1333 4Gx72 ECC Reg/RDIMM (32GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948607-TS4GKR72V3P
Series *
Ultra Librarian 3D Model Ultra Librarian TS4GKR72V3P CAD Model

Description

The Transcend TS4GKR72V3P is a 4GB DDR3 1600MHz ECC Registered DIMM (RDIMM) memory module. This module is specifically engineered for servers and workstations requiring high levels of data integrity and stable performance. Its ECC (Error-Correcting Code) capability automatically detects and corrects single-bit errors, safeguarding against data corruption and system failures.

Applications

  • Servers
  • Workstations
  • High-Performance Computing Systems
  • Data Centers

Features

  • Capacity: 4GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: RDIMM (Registered Dual Inline Memory Module)
  • Speed: 1600MHz (PC3-12800)
  • Error Correction: ECC (Error-Correcting Code)
  • Voltage: 1.5V
  • Pin Count: 240-Pin
  • CAS Latency: Typically CL11
  • Registered: Incorporates a register to enhance signal integrity, especially in multi-module server setups.

Benefits

  • Exceptional Data Integrity: ECC functionality efficiently detects and corrects single-bit memory errors, preventing data corruption.
  • Enhanced System Stability: Ensures reliable performance in demanding server and workstation environments, minimizing potential downtime.
  • Optimized System Performance: Delivers faster data access and improved overall system responsiveness, boosting productivity.
  • High Operational Reliability: Designed to provide continuous, stable operation in mission-critical applications.
  • Broad Compatibility: Compatible with a wide array of servers and workstations designed to support DDR3 RDIMM memory.

Additional Details

The TS4GKR72V3P module utilizes a standard 240-pin RDIMM form factor, commonly used in servers and workstations. The registered design enhances signal quality and stability, particularly in systems with multiple memory modules. The ECC functionality is vital in scenarios where data accuracy is crucial, such as financial processing, scientific research, and database management. Transcend Information, Inc. is a reputable manufacturer recognized for its high-quality memory products. This module undergoes thorough testing to guarantee it meets stringent reliability and compatibility standards, providing a dependable memory solution for enterprise-level systems.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess