EN
  • EN
  • DE

IS1800HG

Part No IS1800HG
Manufacturer Tripp Lite
Catalog Isolated, Non - Isolated Autotransformer - Step Up, Step Down
Description ISOLATOR TRANSFORMER 18W  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Isolation Transformers and Autotransformers, Step Up, Step Down
Mfr Tripp Lite
Series IS
Package Bulk
Type Isolation, Medical Grade
Voltage - Primary 120V
Voltage - Secondary 120V
Power (Watts) 1800VA
1st Connector NEMA 5-20P
2nd Connector NEMA 5-20R (6)
Weight 58 lbs (26.3 kg)
RoHS Status Not applicable
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.32.0000
Other Names TL2037,IS1800HG-ND
Standard Package 1
Win Source Part Number 1113378-IS1800HG
Ultra Librarian 3D Model Ultra Librarian IS1800HG CAD Model

Description

This isolation transformer and autotransformer from Tripp Lite is a perfect solution for your step up and step down needs.

  • Type: Medical-grade isolation transformer
  • Power: 1800VA
  • Weight: 58 lbs
  • Connectors: NEMA 5-20P and NEMA 5-20R (6)

You May Also Be Interested in

Tripp Lite
ISOLATOR TRANSFORMER 18W /
Need more? Email Us
Hammond Manufacturing
TRANSF AUTO 230-115V 300VA USA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess