EN
  • EN
  • DE

P164-001-KPA-BK

Part No P164-001-KPA-BK
Manufacturer Tripp Lite
Catalog Video Cables (DVI, HDMI)
Description CABLE F-F HDMI-A 1' SHLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

1st Connector Type HDMI-A Female
2nd Connector Type HDMI-A Female
Length 1.00' (304.80mm)
1st Connector Mounting Type Panel Mount
2nd Connector Mounting Type Free Hanging (In-Line)
Cable Type Round
Color Black
Shielding Shielded
Usage High Definition Multimedia Interface
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572354-P164-001-KPA-BK
Ultra Librarian 3D Model Ultra Librarian P164-001-KPA-BK CAD Model

Description

N

You May Also Be Interested in

CNC Tech
MINI DP/M TO DVI24+5/M CONECTOR, / Cable Assembly 1.64' (500.00mm)
Need more? Email Us
Adafruit Industries LLC
CABLE F-M HDMI-A PNL MT 11.81"
Lowest to $0.0716
Assmann WSW Components
CBL DISPLYPT M TO DVI-D M 1M SHD
Need more? Email Us
Tripp Lite
CABLE F-M HDMI-A 1' SHLD
Need more? Email Us
Assmann WSW Components
CABLE DISPLAYPORT-DISPLAYPORT
Lowest to $11.1464
Tripp Lite
CBL HDMI-A M - MCR HDMI-D M 3' / Cable Assembly HDMI-A Male to Micro HDMI-D Male 3.00' (914.40mm)
Need more? Email Us
StarTech.com
10 FT DISPLAYPORT 1.2 CABLE
Need more? Email Us
Assmann WSW Components
CBL DISPLAYPORT M-HDMI-A F 5.91\
Need more? Email Us
Switchcraft Inc.
CABLE M-M MICRO-WECO 3' YLW / Cable Assembly 3.00' (914.40mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess