EN
  • EN
  • DE

SMART1000RM2U

Part No SMART1000RM2U
Manufacturer Tripp Lite
Catalog Uninterruptible Power Supply (UPS) Systems
Description UPS 1KVA 700W 6OUT RACK MOUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Line Interactive (Input Regulation)
Applications Network, Single Phase
Form Rackmount
Power - Rated 1kVA / 700W
AC Outlets 6 (UPS)
Backup Time - Max Load 7 minutes
Voltage - Output 120V
Input Connector NEMA 5-15P
Output Connector NEMA 5-15R
Cord Length 10' (3.05m)
Size / Dimension 12.500" L x 17.350" W (317.50mm x 440.70mm)
Height 3.449\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544881-SMART1000RM2U
Ultra Librarian 3D Model Ultra Librarian SMART1000RM2U CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
UPS INTL SMART RACKMOUNT
Need more? Email Us
Tripp Lite
UPS LCD BATTERY BACKUP TOWER AVR
Need more? Email Us
Tripp Lite
UPS INTERNATIONAL SMART TOWER
Need more? Email Us
Altech corporation
UPS 24VDC 3A DIN RAIL
Need more? Email Us
Tripp Lite
UPS SMART RACKMOUNT AVR
Need more? Email Us
Tripp Lite
UPS SMART ONLINE
Need more? Email Us
Tripp Lite
UPS SMARTPRO 2.2KVA 1600W 9OUT
Need more? Email Us
Tripp Lite
UPS 1KVA 4OUT 1DB9/1USB HOSP GRD
Need more? Email Us
Tripp Lite
UPS ECO GREEN BATTERY BACK UP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess