EN
  • EN
  • DE
  • IT

TGF2023-2-02

Part No TGF2023-2-02
Manufacturer TriQuint Semiconductor
Catalog Electronic Wholesale
Description 12 Watt Discrete Power GaN on SiC HEMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TriQuint Semiconductor
Win Source Part Number 1266925-TGF2023-2-02
Manufacturer Homepage www.triquint.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TGF2023-2-02 CAD Model

Description

The TGF2023-2-02 is a high-performance gallium nitride (GaN) power amplifier manufactured by TriQuint Semiconductor (now Qorvo). It is designed for a wide range of applications including radar, communications, and test instrumentation in the S-band frequency range. The amplifier offers high power, high gain, and excellent efficiency, making it suitable for demanding applications.

Applications:

  • Radar systems: Used in pulsed radar applications for high-power transmission.
  • Communication systems: Employed in base stations and satellite communications for signal amplification.
  • Test and measurement equipment: Used in signal generators and power amplifiers for accurate signal generation.
  • Electronic warfare: Utilized in jamming and countermeasures systems.

Features:

  • Frequency range: Operates from 2.0 to 2.7 GHz (S-band).
  • High output power: Delivers typically 40W of saturated output power.
  • High gain: Offers a gain of typically 28 dB.
  • High power-added efficiency (PAE): Achieves typically 55% PAE.
  • Input and output matched to 50 Ohms: Simplifies integration into RF systems.
  • Small size: Compact design for space-constrained applications.
  • Robust performance: Designed for reliable operation in harsh environments.

Benefits:

  • Improved system performance: High power and gain enhance signal strength and range.
  • Efficient power amplification: High PAE reduces power consumption and heat dissipation.
  • Simplified integration: Input and output matching eases system design.
  • Compact design: Allows for use in space-constrained applications.
  • Reliable operation: GaN technology ensures stable performance and longevity.

Technical Specifications:

The TGF2023-2-02 is typically packaged in a flange-mount package for efficient heat dissipation. It requires a drain voltage of typically 28V and a gate voltage for bias control. The device operates over a wide temperature range, typically from -40°C to +85°C. Its GaN-on-SiC construction provides excellent thermal conductivity, contributing to its high efficiency and reliability.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4926 $81.4926
2+ $66.8657 $133.7314
3+ $64.7762 $194.3286
4+ $62.6866 $250.7464
5+ $60.5971 $302.9855
6+ $54.3284 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess