The TQM6M9085 is a high-performance, multi-functional front-end module (FEM) designed for Wi-Fi 802.11a/n/ac applications in the 5 GHz band. Manufactured by TriQuint Semiconductor (now Qorvo), it integrates a power amplifier (PA), low noise amplifier (LNA), transmit/receive (T/R) switch, and a filter into a single compact module. This integration simplifies the design and reduces the footprint of Wi-Fi enabled devices.
Applications:
- Wi-Fi 802.11a/n/ac Access Points
- Wi-Fi 802.11a/n/ac Routers
- Wireless LAN (WLAN) Devices
- Set-Top Boxes
- Gaming Consoles
Features:
- Frequency Range: 5.15 - 5.85 GHz
- Integrated Power Amplifier (PA)
- Integrated Low Noise Amplifier (LNA) with Bypass
- Integrated Transmit/Receive (T/R) Switch
- Integrated Filter
- Compact Package
Benefits:
- Simplified Design: Reduces the number of external components required, simplifying PCB layout and reducing BOM cost.
- Improved Performance: Optimized for 5 GHz Wi-Fi applications, providing high output power, low noise figure, and excellent linearity.
- Reduced Footprint: Compact module size enables smaller and more portable Wi-Fi devices.
- Enhanced Reliability: Integrated design improves reliability and reduces the risk of component failures.
- Lower Power Consumption: Optimized for low power consumption, extending battery life in portable devices.
Additional Details:
The TQM6M9085 FEM is designed to meet the demanding requirements of modern Wi-Fi systems. The integrated PA provides high output power, ensuring robust signal transmission over long distances. The LNA improves receiver sensitivity, allowing for reliable reception of weak signals. The T/R switch enables efficient switching between transmit and receive modes. The integrated filter reduces unwanted signals, improving overall system performance. The compact package allows for easy integration into a wide range of Wi-Fi devices. This module is designed for optimal performance and compliance with Wi-Fi standards. The TQM6M9085 helps to reduce time-to-market by simplifying the design process.