EN
  • EN
  • DE

1840750-7

Part No 1840750-7
Manufacturer TRP Connector B.V.
Catalog Modular Connectors
Description CONN JACK 1PORT 1000 BASE-T PCB / 1 Port RJ45Through Hole 10/100/1000 Base-T, AutoMDIX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Mfr TRP Connector B.V.
Series MagJack®
Package Bulk
Product Status Obsolete
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100/1000 Base-T, AutoMDIX
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.549" (13.95mm)
LED Color Green - Green
Number of Cores per Jack 8
Shielding Shielded, EMI Finger
Features Board Guide
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Temperature Range - Operating 0°C ~ 70°C
Shield Material Brass
Housing Material Polyethylene Terephthalate (PET), Polyester
Standard Package 63 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 847804-1840750-7
Ultra Librarian 3D Model Ultra Librarian 1840750-7 CAD Model

Description

The MagJack Modular Connector Jack with Magnetics is a versatile connector commonly used in networking applications and manufactured by TRP Connector B.V.

  • Win Source Part Number: 847804-1840750-7
  • Series: MagJack
  • Orientation: 90-degree Angle
  • Shielding: EMI Finger
  • Application: 10/100/1000 Base-T and AutoMDIX
  • Contact Material: Phosphor Bronze
  • Termination: Solder
  • Standard Package: 63 pieces
  • Product Status: Obsolete

You May Also Be Interested in

Hanrun
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $5.7453
Amphenol
Modular Connectors / Ethernet Connectors 8P8C, Shield with NO LED, 1 Port, High Temp T&R
Lowest to $4.3657
Molex, LLC
76460-5026 Molex High Speed / Modular Connectors Impact DC 2x16 GR Sn datasheet, inventory, & pricing.
Lowest to $29.1045
Amphenol
CONN MOD COUPLER 6P6C TO 6P6C
Need more? Email Us
Molex, LLC
44915-0011 Molex Modular Connectors / Ethernet Connectors MDPLG 8/8 LONG SHLD CAT 6 datasheet, inventory, & pricing.
Lowest to $4.6568
Molex, LLC
43202-8916 Molex Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE SHIELDED datasheet, inventory, & pricing.
Lowest to $13.1815
Amphenol Commercial Products
RJSAE-5380-02 Amphenol Commercial Products Modular Connectors / Ethernet Connectors MOD CONNECTOR datasheet, inventory, & pricing.
Lowest to $4.3657
Molex, LLC
44050-0001 Molex Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE datasheet, inventory, & pricing.
Need more? Email Us
Yuan Dean Scientific., Co, LTD.
Jack Modular Connector RJ45 Through Hole
Lowest to $4.7528

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess