EN
  • EN
  • DE

1-1840163-4

Part No 1-1840163-4
Manufacturer TRP Connector B.V.
Catalog Modular Connectors
Description CONN JACK 6PORT 1000 BASE-T PCB / 6 Port RJ45Through Hole 10/100/1000 Base-T, AutoMDIX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Manufacturer TRP Connector B.V.
Packaging Tray
Product Status Obsolete
Connector Type RJ45
Number of Ports 6
Number of Rows 2
Applications 10/100/1000 Base-T, AutoMDIX
Mounting Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.900" (22.86mm)
LED Color Green, Yellow - Green, Yellow
Number of Cores per Jack 8
Shielding Shielded, EMI Finger
Features Board Guide, Solder Retention
Tab Direction Up and Down
Contact Material Copper Alloy
Contact Finish Gold
Temperature Range - Operating 0°C ~ 70°C
Contact Finish Thickness 30.0µin (0.76µm)
Shield Material Copper Alloy
Housing Material Polybutylene Terephthalate (PBT)
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 20
Win Source Part Number 1333865-1-1840163-4
Ultra Librarian 3D Model Ultra Librarian 1-1840163-4 CAD Model

Description

The TRP Connector B.V. Modular Connector Jack with Magnetics is a through-hole mounting connector used in 10/100/1000 Base-T applications.

  • Mounting: Through-Hole
  • Applications: 10/100/1000 Base-T
  • Orientation: Right Angle
  • Tab Direction: Up and Down
  • Height Above Board: 0.900" (22.86mm)
  • Shielded: EMI Finger
  • Standard Package: 20 pieces
  • Compliant Standards: RoHS, REACH
  • ECCN: EAR99
  • Status: Obsolete

You May Also Be Interested in

Molex, LLC
93637-8617 Molex Modular Connectors / Ethernet Connectors 12CORE MX MAG GIG INV W/LEDS datasheet, inventory, & pricing.
Lowest to $17.4627
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $14.7512
Amphenol FCI
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
Molex, LLC
44050-0001 Molex Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE datasheet, inventory, & pricing.
Need more? Email Us
Yuan Dean Scientific., Co, LTD.
Jack Modular Connector RJ45 Through Hole
Lowest to $4.7528
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $1.4070
Hanrun
Jack Modular Connector RJ45 Surface Mount
Lowest to $2.4448
Molex, LLC
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $0.9500
LINK-PP
RJ45 Jack Shielded 1 Through Hole With LED Through Hole Modular/Ethernet Connector Adapters RoHS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess