The TSA18N50MR is a high-voltage N-channel MOSFET from Truesemi, designed for power switching applications requiring efficient performance and robust reliability. It is manufactured using advanced trench MOSFET technology, offering low on-resistance and gate charge, which contribute to reduced power losses and improved switching speeds.
Applications
- Switch Mode Power Supplies (SMPS)
- Power Factor Correction (PFC)
- Uninterruptible Power Supplies (UPS)
- DC-DC converters
- Motor control
Features
- Low on-resistance (RDS(on))
- Low gate charge (Qg)
- High avalanche energy capacity
- Fast switching speed
- High ruggedness
- Lead-free and RoHS compliant
Benefits
- Improved energy efficiency due to reduced conduction and switching losses.
- Reduced heat dissipation simplifies thermal management.
- Enhanced system reliability because of high avalanche energy capability and ruggedness.
- Faster switching frequencies enabling compact designs.
- Environmentally friendly due to compliance with RoHS standards.
Additional Details
The TSA18N50MR features a drain-source voltage (VDS) rating of 500V and a continuous drain current (ID) rating of 18A. The RDS(on) is typically very low, minimizing power dissipation. It is available in a TO-220 package. Its gate threshold voltage is optimized for ease of use with standard gate drive circuits. This MOSFET is suitable for use in a wide range of high-voltage, high-frequency power conversion applications.
The device's advanced technology ensures stable operation and long-term reliability, making it a suitable choice for demanding applications where efficiency and robustness are critical.