EN
  • EN
  • DE
Part No TS04
Manufacturer Trumeter
Catalog Time Delay Relays
Description TS04 Trumeter Time Delay & Timing Relays 240 VAC / 24VAC/DC, Signal OFF Delay, 1 C/O datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Trumeter
Product Category Time Delay & Timing Relays
RoHS Details
Display Type LED
Termination Style Screw
Relay Contact Form SPDT (1 Form C)
Operating Supply Voltage 24 VAC/DC, 240 VAC
Timing Range 0.3 s to 30 hr
Contact Rating 3 A, 5 A
Length 90 mm
Width 17.5 mm
Height 65 mm
Series TS
Brand Trumeter
IP Rating IP20, IP30, IP40
Mode Of Operation Off Delay
Mounting Style DIN Rail
Product Type Timing Relays
Factory Pack Quantity Factory Pack Quantity 1
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian TS04 CAD Model

Description

Product Overview

The 0434005.NR-5A is a reliable and efficient electronic fuse designed for circuit protection. It is part of a series renowned for its performance in safeguarding circuits against over-current conditions.

Features and Benefits

  • Rated Current: 5A - Ideal for a range of electronic applications.
  • Fast Acting: Protects your devices with swift responses to over-current.
  • Compact Size: Suitable for tight spaces and compact circuit designs.
  • High Stability: Provides consistent protection in varying operating conditions.
  • RoHS Compliant: Environmentally friendly and safe.

Applications

  • Consumer Electronics
  • Home Appliances
  • Industrial Equipment
  • Automotive Systems
  • Telecommunication Devices

This fuse ensures your electronic devices remain protected while providing reliable performance, maintaining the integrity of your systems over time.

You May Also Be Interested in

Omron
RELAY TIME DELAY 30MIN 5A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 99M 59S 3A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 60MIN TH
Need more? Email Us
Omron
RELAY TIME DELAY 60SEC 3A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 300HR 5A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 10HR 3A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 10MIN 5A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 1200HR 5A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 120 SEC 5A 250V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4839 $50.8095
255+ $0.3970 $101.2350
395+ $0.3846 $151.9170
540+ $0.3722 $200.9880
695+ $0.3598 $250.0610
930+ $0.3226 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess