EN
  • EN
  • DE

23BR20KLFTR

Part No 23BR20KLFTR
Manufacturer TT Electronics
Catalog Potentiometers, Variable Resistors
Description TRIMMER 20K OHM 0.25W GW TOP ADJ / 20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr TT Electronics/BI
Series 23
Package Tape & Reel
Resistance 20 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting SMD (SMT)
Termination Style Gull Wing
Dimension Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm)
Base Product Number 23BR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Other Names 987-1016-6,987-1016-1,987-1016-2
Standard Package 500
Win Source Part Number 1005665-23BR20KLFTR
Ultra Librarian 3D Model Ultra Librarian 23BR20KLFTR CAD Model

Description

The TT Electronics/BI trimmer potentiometer with a Win Source Part Number of 1005665-23BR20KLFTR is a variable resistor.

  • Resistance: 20 kOhms
  • Tolerance: ±20%
  • Supply and Demand Status: Balanced
  • Package Contains: 500 pieces

You May Also Be Interested in

Bourns Inc.
Res Cermet Trimmer 5K Ohm 10% 1/4W 12(Elec)Turn 1.78mm (6.35 X 4.32 X 7.37mm) Pin Thru-Hole Tube
Lowest to $2.6780
TE Connectivity
Res Carbon Film Trimmer 25K Ohm 20% 0.15W 1(Elec)/1(Mech)Turn (9.8 X 5 X 12.1mm) Pin Thru-Hole
Need more? Email Us
Bi technologies
TRIMMER 25K OHM 0.5W PC PIN TOP
Lowest to $1.6363
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Lowest to $3.0900
Bi technologies
THUMBWHEEL POT 2K OHM 0.5W TOP
Lowest to $2.9455
Copal Electronics Inc.
Lowest to $1.3063
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW TOP
Lowest to $3.5455
Nidec Copal Electronics
TRIMMER 200KOHM 0.25W J LEAD TOP / 200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11.0 Turn Top Adjustment
Need more? Email Us
Murata Electronics North America
Lowest to $2.5527

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0575 $58.1625
135+ $0.8678 $117.1530
210+ $0.8406 $176.5260
285+ $0.8136 $231.8760
370+ $0.7865 $291.0050
495+ $0.7050 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess