The TT Electronics DSC2010-100RFT3 is a precision thin film chip resistor designed for applications requiring high stability and accuracy. This resistor offers excellent performance characteristics, including tight tolerance, low temperature coefficient of resistance (TCR), and low noise. Its robust construction and small size make it suitable for demanding applications in various electronic devices.
Applications:
- Precision analog circuits
- Instrumentation and measurement equipment
- Medical devices
- Automotive electronics
- Aerospace and defense applications
- High-accuracy voltage dividers
Features:
- Thin film resistive element
- Surface mount (SMD) package
- Resistance value: 100 ohms
- Tolerance: 1%
- Temperature coefficient of resistance (TCR): ±25 ppm/°C
- Low noise
- High stability
Benefits:
- High accuracy ensures precise circuit performance
- Excellent stability minimizes drift over time and temperature
- Low TCR provides consistent performance across a wide temperature range
- Small size allows for compact circuit designs
- Surface mount package simplifies automated assembly
- Reliable performance in harsh environments
Additional Details:
The DSC2010-100RFT3 is a 2010 size chip resistor, indicating its physical dimensions (2.0mm x 1.0mm). The thin film resistive element is manufactured using advanced sputtering techniques, resulting in a uniform and precise film thickness. This ensures consistent resistance values and excellent long-term stability. The resistor is terminated with nickel barrier layers to prevent solder leaching and improve solderability. It is also compliant with RoHS regulations, ensuring that it does not contain any hazardous substances.
This resistor is commonly used in applications where precise resistance values and stable performance are critical, such as in sensor circuits, amplifier circuits, and reference voltage circuits. The low noise characteristic is particularly important in sensitive analog circuits where noise can degrade the signal quality. The DSC2010-100RFT3 offers a reliable and high-performance solution for demanding resistor requirements.