EN
  • EN
  • DE

LAS32201HLF

Part No LAS32201HLF
Manufacturer TT Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024100-LAS32201HLF
Categories OEM Parts(J-L)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAS32201HLF CAD Model

Description

The LAS32201HLF is a series of power inductors manufactured by TT Electronics. These inductors are designed for use in various power conversion and filtering applications, particularly where high efficiency and compact size are critical. They are characterized by their low DC resistance (DCR) and high saturation current, making them suitable for demanding power applications.

Applications

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • EMI filtering
  • LED lighting

Features

  • Low DC resistance (DCR): Minimizes power losses, improving overall efficiency.
  • High saturation current: Handles high current levels without significant inductance drop.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Compact size: Enables high-density circuit designs.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved power efficiency: Low DCR reduces heat generation and improves energy conversion efficiency.
  • Reliable performance: High saturation current ensures stable operation under high load conditions.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Space-saving design: Compact size allows for integration in small electronic devices.

Additional Details

The LAS32201HLF inductors are typically available in surface-mount packages. Key specifications include inductance value, DCR, saturation current, and operating temperature range. It's important to consult the datasheet for detailed electrical characteristics and mechanical dimensions. These inductors are commonly used in portable devices, consumer electronics, and industrial equipment where efficient power conversion and EMI suppression are required.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess