The NXP TDA8060A/TS is a robust, high-performance automotive-grade integrated circuit designed for precision motor control applications. This advanced system-on-chip solution is ideal for managing small electric motors in vehicles, catering to a wide range of automotive applications such as mirror adjustments, headlight positioning, and HVAC systems.
Key Features
- High Integration: The TDA8060A/TS integrates multiple functionalities into a single chip, which reduces the overall component count and simplifies circuit design.
- Motor Control: It offers precise control over motor movements, ensuring smooth and accurate adjustments, which is critical for applications like mirror positioning and headlight leveling.
- Automotive Grade: As an automotive-grade product, it meets strict industry standards for reliability and durability, capable of withstanding harsh environmental conditions.
- Protection Features: The device includes a range of built-in protection features, such as over-temperature shutdown, over-current protection, and under-voltage lockout, safeguarding both the IC and the motor from potential damage.
- Power Efficiency: Designed with power efficiency in mind, the TDA8060A/TS helps in reducing the overall energy consumption of the vehicle's electrical systems, contributing to better fuel economy and reduced emissions.
Specifications
| Parameter |
Value |
| Supply Voltage |
5.5 to 18 V |
| Output Current |
Up to 3 A |
| Operating Temperature |
-40°C to +150°C |
| Package |
HSOP20 |
Applications
The TDA8060A/TS is versatile and can be used in various automotive applications that require precise and reliable motor control. Its robust design and comprehensive feature set make it an excellent choice for:
- Power mirror adjustment systems
- Adaptive front-lighting systems (AFS)
- Climate control and HVAC systems
- Active grill shutter actuators
With the TDA8060A/TS, NXP continues to drive innovation in the automotive industry, delivering high-quality and efficient solutions for today's sophisticated vehicle requirements.