EN
  • EN
  • DE

LR2010-R33JW

Part No LR2010-R33JW
Manufacturer TT Electronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1140140-LR2010-R33JW
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LR2010-R33JW CAD Model

Description

The LR2010-R33JW is a thick film chip resistor manufactured by TT Electronics. This resistor is designed for general purpose applications, offering stable performance and high reliability. It is commonly used in a wide range of electronic circuits, including power supplies, signal conditioning circuits, and control systems.

Applications

  • Power supplies
  • Signal conditioning circuits
  • Control systems
  • Current sensing
  • Voltage dividers

Features

  • Thick film construction
  • High stability
  • Small size (2010 package)
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Reliable performance in various environments
  • Precise resistance value for accurate circuit operation
  • Space-saving design for compact applications
  • Easy integration into automated assembly processes
  • Compliance with environmental regulations (RoHS)

Technical Specifications

The LR2010-R33JW features a resistance value of 0.33 ohms with a tolerance of ±5%. Its power rating is [Insert Specific Value from Datasheet, e.g., 0.75W]. The temperature coefficient of resistance (TCR) is typically [Insert Specific Value from Datasheet, e.g., ±200 ppm/°C]. The resistor is designed for surface mount technology (SMT) and comes in a 2010 package size (2.0 x 1.0 mm). The operating temperature range is typically from -55°C to +155°C. It is RoHS compliant, meaning it does not contain hazardous substances.

The LR2010-R33JW from TT Electronics is a reliable and versatile chip resistor, suitable for a wide range of general purpose applications. Its stable performance, compact size, and RoHS compliance make it a popular choice for electronic circuit designers.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4615 $59.9950
305+ $0.3788 $115.5340
475+ $0.3670 $174.3250
655+ $0.3550 $232.5250
845+ $0.3433 $290.0885
1,130+ $0.3077 $347.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess