EN
  • EN
  • DE

LRCS0402-R10FT10

Part No LRCS0402-R10FT10
Manufacturer TT Electronics
Catalog OEM Parts (J - L)
Description .1 Ohm 1%.063W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959238-LRCS0402-R10FT10
Categories OEM Parts(J-L)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LRCS0402-R10FT10 CAD Model

Description

The LRCS0402-R10FT10 is a surface mount current sense resistor manufactured by TT Electronics. It's part of the LRCS series, designed for precision current sensing in various electronic circuits. This resistor offers a low resistance value, making it suitable for applications where minimal power loss and accurate current measurement are critical.

Applications:

  • Power supplies
  • Motor control circuits
  • Battery management systems
  • Current monitoring in electronic devices
  • Automotive electronics

Features:

  • Low resistance value (0.10 Ohms)
  • Surface mount technology (SMT)
  • Compact size (0402 package)
  • High power rating
  • Excellent long-term stability
  • Low Temperature Coefficient of Resistance (TCR)

Benefits:

  • Accurate current sensing: Enables precise measurement of current flow in circuits, crucial for control and protection.
  • Reduced power loss: Low resistance minimizes voltage drop and power dissipation, improving efficiency.
  • Compact design: Small size allows for high-density circuit board layouts.
  • Reliable performance: Stable resistance value over temperature variations ensures consistent operation.
  • Easy to integrate: Surface mount package simplifies assembly and soldering processes.

Additional Details:

The LRCS0402-R10FT10 has a resistance value of 0.10 Ohms with a tolerance of 1%. It features a power rating suitable for its size and is designed for automated placement on circuit boards. The resistor utilizes a robust construction to withstand harsh operating conditions. The small 0402 package makes it ideal for miniaturized electronic devices. The component is RoHS compliant.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess