EN
  • EN
  • DE

FDD86580-F085

Part No FDD86580-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 50A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 40 Weeks
Features N-Channel 60 V 50A (Tc) 75W (Tj) Surface Mount TO-252AA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252AA
Family Name FDD86580
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDD86580_F085TR-ND, FDD86580-F085CT, FDD86580-F085DKR, FDD86580-F085TR, FDD86580_F085CT, FDD86580_F085CT-ND, FDD86580_F085DKR-ND, FDD86580_F085TR, FDD86580_F085DKR, FDD86580_F085
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919003-FDD86580-F085
Ultra Librarian 3D Model Ultra Librarian FDD86580-F085 CAD Model

Description

The ON Semiconductor FDD86580-F085 is a high-performance, N-channel PowerTrench® MOSFET designed for a wide range of applications that demand high efficiency and reliability. This MOSFET utilizes advanced silicon technology to provide excellent RDS(on), low gate charge, and operation with gate voltages as low as 4.5V, making it suitable for logic level gate drive circuits.

Key Features

  • Low RDS(on): The device offers very low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capacity: With a continuous drain current (ID) of 11A, the FDD86580-F085 can handle high current loads, making it ideal for power-intensive applications.
  • PowerTrench® Technology: This proprietary technology minimizes on-state resistance while maintaining superior switching performance, ensuring both efficiency and reliability.
  • Low Gate Charge (Qg): A lower gate charge enables faster switching speeds, which is crucial for high-frequency applications.
  • RoHS Compliant: The FDD86580-F085 meets the Restriction of Hazardous Substances (RoHS) directive, which means it is free from environmentally harmful substances.

Applications

The versatility of the FDD86580-F085 MOSFET makes it suitable for a broad range of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Battery Powered Systems
  • Switch Mode Power Supplies (SMPS)
  • LED Lighting

Electrical Characteristics

Among its electrical characteristics, the FDD86580-F085 boasts a drain-source voltage (VDSS) of 80V, which ensures it can handle high voltage operations without breakdown. The threshold voltage (VGS(th)) is specified at a typical value of 2.5V, which allows for low-voltage operation, beneficial in battery-powered devices and energy-saving applications.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the FDD86580-F085 is no exception. It is designed to meet the rigorous standards of industrial and consumer electronics, ensuring a long operational lifespan even under challenging conditions.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9240 $50.8200
135+ $0.7581 $102.3435
205+ $0.7344 $150.5520
285+ $0.7108 $202.5780
365+ $0.6871 $250.7915
490+ $0.6160 $301.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,814 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess