EN
  • EN
  • DE

LRCS0603-0R033FT5

Part No LRCS0603-0R033FT5
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Description Smd Current Sense Resistors, Lrcs Series, 0.033 Ohm, 100 Mw, - 1%, 0603 [1608 Metric] Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case Code (Imperial) 0603
Mounting SMD (SMT)
Case / Package 1608
Composition Metal Film
Number of Pins 2
Packaging Cut Tape
Power Rating 100 mW
REACH SVHC No SVHC
Resistance 33 mΩ
RoHS Compliant
Temperature Coefficient 600 ppm/°C
Tolerance 1 %
Width 800 µm
Win Source Part Number 1053146-LRCS0603-0R033FT5
Categories Chip Resistor - Surface Mount
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LRCS0603-0R033FT5 CAD Model

Description

The supply and demand status for this product is shortage.

  • Manufacturer: TT Electronics
  • Win Source Part Number: 1053146-LRCS0603-0R033FT5
  • Component Type: Chip resistor - surface mount
  • Composition: Metal film
  • Resistance: 33 mΩ
  • Power Rating: 100 mW
  • Tolerance: 1%
  • Temperature Coefficient: 600 ppm/°C
  • Packaging: Cut tape
  • Pins: 2
  • Width: 800 μm
  • Case/Package: 1608
  • Alternative Parts: RL0805FR-070R033L, RL0805FR-7W0R033L, RL0603FR-070R033L, ERJ8CWFR033V, ERJ-3BWFR033V, and ERJ-L14KF33MU
  • RoHS: Compliant
  • REACH SVHC: No SVHC

You May Also Be Interested in

Panasonic
RES SMD 7.87K OHM 1% 1/2W 1210
Need more? Email Us
Yageo
RES SMD 402K OHM 1% 1/10W 0603
Need more? Email Us
KOA Speer
RES 0.511 OHM 1% 1/3W 1206
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
Vishay
RES 0.1 OHM 0.5% 1/4W 0805
Need more? Email Us
Bourns Inc.
RES SMD 470K OHM 1% 1/2W 1206
Need more? Email Us
Panasonic
RES SMD 28K OHM 0.1% 1/16W 0402
Need more? Email Us
Panasonic
RES SMD 30.1K OHM 1% 1/2W 1210
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,300 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess