EN
  • EN
  • DE

M8340121K1501JC

Part No M8340121K1501JC
Manufacturer TT Electronics
Catalog Resistor Networks, Arrays
Description Resistor Networks & Arrays SIP-4761HR-05-1501-J-2552
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975107-M8340121K1501JC
Categories Resistor Networks,Arrays
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M8340121K1501JC CAD Model

Description

The M8340121K1501JC is a precision resistor network manufactured by TT Electronics. It is designed for applications requiring high accuracy and stability, such as instrumentation, precision measurement, and control systems.

Applications:

  • Instrumentation amplifiers
  • Voltage dividers
  • Current sensing
  • Precision measurement equipment
  • Calibration equipment

Features:

  • High precision: Offers tight tolerance and low temperature coefficient of resistance (TCR).
  • Excellent stability: Provides stable resistance values over time and temperature.
  • Low noise: Minimizes noise in sensitive circuits.
  • Matched resistor values: Ensures accurate ratio matching between resistors.
  • Compact package: Saves board space.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved accuracy: High precision and matched resistor values enhance accuracy in critical circuits.
  • Increased stability: Excellent stability ensures reliable performance over time and temperature.
  • Reduced noise: Low noise improves signal integrity in sensitive applications.
  • Simplified design: Integrated resistor network reduces component count and simplifies layout.

This resistor network is typically used in applications where high accuracy and stability are critical. The M8340121K1501JC offers a combination of high precision, excellent stability, and low noise, making it suitable for demanding applications. Consult the TT Electronics datasheet for detailed electrical characteristics, tolerance specifications, and temperature coefficients. It's a crucial component for achieving precise and reliable performance in analog circuits.

You May Also Be Interested in

Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess