EN
  • EN
  • DE

OPB877T55

Part No OPB877T55
Manufacturer TT Electronics
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description SENSOR OPT SLOT PHOTOTRAN PCB MT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 24 Weeks
Features Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor PCB Mount
Manufacturer TT Electronics
Package Bulk
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package PCB Mount
Family Name OPB877
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number 365-2051, OPB877T55-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929699-OPB877T55
Ultra Librarian 3D Model Ultra Librarian OPB877T55 CAD Model

Description

The OPB877T55 is a reflective object sensor manufactured by TT Electronics. This sensor combines an infrared (IR) LED and a phototransistor in a single package, making it suitable for non-contact object detection and proximity sensing.

Applications:

  • Object Detection: Used in automated systems to detect the presence or absence of objects.
  • Proximity Sensing: Employed in devices to detect the proximity of an object.
  • Robotics: Integrated into robots for obstacle detection and navigation.
  • Industrial Automation: Used in industrial equipment for position sensing and control.

Features:

  • Reflective Sensor: Detects objects by reflecting infrared light.
  • Integrated IR LED and Phototransistor: Combines the emitter and detector in a single package.
  • Non-Contact Sensing: Allows for object detection without physical contact.
  • Compact Package: Small footprint for easy integration.
  • Fast Response Time: Provides quick and accurate detection.

Benefits:

  • Reliable Object Detection: Provides consistent and reliable detection of objects.
  • Non-Contact Sensing: Eliminates wear and tear associated with physical contact.
  • Easy Integration: Compact package simplifies integration into various designs.
  • Versatile Applications: Suitable for a wide range of object detection and proximity sensing applications.

The OPB877T55 reflective object sensor is designed for reliable non-contact object detection. It operates by emitting infrared light and detecting the reflected light with the integrated phototransistor. The compact package and fast response time make it suitable for a variety of applications, including robotics, industrial automation, and general object detection. This sensor is a reliable choice for applications requiring non-contact sensing and object detection.

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT DARL PCB MOUNT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess