EN
  • EN
  • DE

BA033CC0FP

Part No BA033CC0FP
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low Dropout Voltage Regulator (Adjustable Voltage)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1150980-BA033CC0FP
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA033CC0FP CAD Model

Description

The BA033CC0FP is a fixed output, low-dropout (LDO) linear regulator from Rohm Semiconductor. It is designed to provide a stable 3.3V output voltage with a low dropout voltage, making it suitable for applications where the input voltage is close to the output voltage. The device also includes built-in protection features for robust operation.

Applications

  • Microcontroller Power Supply: Regulates voltage for microcontrollers in embedded systems.
  • FPGA and Logic Power Supply: Provides stable voltage for FPGAs and other logic devices.
  • Sensor Systems: Powers sensors in industrial and environmental monitoring applications.
  • Battery-Powered Devices: Efficiently regulates voltage in portable devices.
  • Communication Modules: Used to power wireless communication modules.

Features

  • Fixed 3.3V Output Voltage: Provides a stable and precise output voltage.
  • Low Dropout Voltage: Allows for efficient operation with a small difference between input and output voltages.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Short Circuit Protection: Safeguards the regulator and the load from short circuits.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.

Benefits

  • Stable Voltage Supply: Provides a consistent and accurate voltage for sensitive electronic components.
  • Enhanced System Reliability: Protection features improve the overall reliability of the system.
  • Extended Battery Life: Low quiescent current extends battery life in portable applications.
  • Simplified Power Management: Easy to integrate into various power supply designs.
  • Efficient Operation: Low dropout voltage maximizes efficiency, especially when the input voltage is close to 3.3V.

Additional Details

The BA033CC0FP typically comes in a compact surface-mount package, such as an HRP-5 package, suitable for automated assembly. It requires minimal external components, usually just input and output capacitors for stability. The device's datasheet provides comprehensive information on its electrical characteristics, thermal performance, and recommended operating conditions. It is crucial to adhere to the specified input voltage range, output current limits, and thermal management guidelines to ensure proper operation and prevent damage. The fixed 3.3V output simplifies design and reduces the number of external components required.

This LDO regulator is an excellent choice for applications requiring a stable, efficient, and protected 3.3V power supply. Its integrated protection features and low dropout voltage make it a versatile component for various electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6042 $51.3570
180+ $0.5659 $101.8620
275+ $0.5468 $150.3700
395+ $0.5086 $200.8970
515+ $0.4895 $252.0925
640+ $0.4703 $300.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,976 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess