EN
  • EN
  • DE

PFC-W0603R-03-2492-B-3085

Part No PFC-W0603R-03-2492-B-3085
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Win Source Part Number 273398-PFC-W0603R-03-2492-B-3085
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFC-W0603R-03-2492-B-3085 CAD Model

Description

The PFC-W0603R-03-2492-B-3085 is a precision thin film chip resistor manufactured by TT Electronics. These resistors are designed for applications that demand high stability, accuracy, and minimal drift over time and temperature. The '0603' in the part number signifies the EIA 0603 case size, a standard dimension for surface-mount resistors. The 'R' likely indicates standard terminations, and the '03' likely designates its power rating.

Applications:

  • Analog signal processing: Precise resistance values are crucial for signal conditioning and filtering.
  • High-accuracy instrumentation: Used in digital multimeters, oscilloscopes, and other measurement devices.
  • Automotive electronics: High reliability and stability are essential for harsh automotive environments.
  • Power supplies: Used in voltage dividers and current sensing circuits for precise control.
  • RF and microwave circuits: Low parasitic inductance and capacitance make them suitable for high-frequency applications.

Features:

  • Thin film resistor element: Provides excellent stability and low noise.
  • Tight tolerance: Ensures accurate resistance values.
  • Low TCR (Temperature Coefficient of Resistance): Minimizes resistance changes with temperature variations.
  • Robust construction: Withstands harsh environmental conditions.
  • Surface mount design: Facilitates automated assembly and high-density board layouts.

Benefits:

  • Improved circuit accuracy: Precise resistance values enhance overall circuit performance.
  • Enhanced long-term stability: Thin film technology ensures minimal drift over time.
  • Reduced temperature sensitivity: Low TCR minimizes resistance changes with temperature fluctuations.
  • Increased reliability: Robust construction ensures consistent performance in demanding environments.
  • Simplified assembly: Surface mount design allows for efficient and automated assembly processes.

Technical Specifications:

The PFC-W0603R-03-2492-B-3085 resistor has a resistance value of 24.9 kΩ (2492 indicates 249 with a multiplier of 10^2). The 'B' signifies a tolerance of ±0.1%. The '03' most likely represents a 0.1W power rating, typical for 0603 size resistors. The resistor's TCR (Temperature Coefficient of Resistance) is typically very low for thin film resistors, frequently in the range of ±25 ppm/°C. The typical operating temperature range is -55°C to +155°C. The construction involves a ceramic substrate with a thin film resistive layer and standard terminations, often a nickel barrier with tin plating for optimal solderability.

You May Also Be Interested in

Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess