EN
  • EN
  • DE

PFC-W0603R-03-4990-B-3085

Part No PFC-W0603R-03-4990-B-3085
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Win Source Part Number 273400-PFC-W0603R-03-4990-B-3085
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFC-W0603R-03-4990-B-3085 CAD Model

Description

The PFC-W0603R-03-4990-B-3085 is a precision thin film chip resistor manufactured by TT Electronics. These resistors are designed for applications requiring high stability, tight tolerance, and a low temperature coefficient. The '0603' indicates the EIA 0603 case size, which is a standard size for surface mount resistors. The 'R' most likely stands for standard terminations, and the '03' is typically related to the power rating.

Applications:

  • Precision amplifiers: Used in feedback loops and gain-setting networks for accurate amplification.
  • Analog-to-digital converters (ADCs): Ensures accurate voltage division and reference voltages.
  • Digital-to-analog converters (DACs): Provides precise current or voltage outputs.
  • Communication equipment: Used in impedance matching and termination circuits.
  • High-end audio equipment: Ensures accurate signal reproduction and low distortion.

Features:

  • Thin film construction: Offers excellent stability and low noise characteristics.
  • Tight tolerance: Provides precise resistance values, minimizing errors.
  • Low temperature coefficient (TCR): Reduces resistance changes with temperature variations.
  • Surface mount technology (SMT): Enables automated assembly and high-density designs.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Improved circuit accuracy: Minimizes errors and enhances overall performance.
  • Enhanced stability: Maintains consistent performance over time and temperature.
  • Reduced calibration requirements: Tight tolerance reduces the need for adjustments.
  • Space-saving design: Small size enables miniaturization of electronic devices.
  • Environmentally friendly: Compliant with RoHS regulations.

Technical Specifications:

The PFC-W0603R-03-4990-B-3085 has a resistance value of 499 Ω (4990 indicates 499 with a multiplier of 10^0). The 'B' signifies a tolerance of ±0.1%. The '03' most likely indicates a power rating of 0.1W, which is typical for 0603 size resistors. Thin film resistors usually have a low TCR, often around ±25 ppm/°C. The operating temperature range is generally from -55°C to +155°C. The resistor is usually constructed with a ceramic substrate and a thin film resistive element. The terminations are typically nickel barrier with tin plating for good solderability.

You May Also Be Interested in

Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess