EN
  • EN
  • DE

PFC-W1206R-03-1801-B-1059

Part No PFC-W1206R-03-1801-B-1059
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Win Source Part Number 273427-PFC-W1206R-03-1801-B-1059
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFC-W1206R-03-1801-B-1059 CAD Model

Description

The PFC-W1206R-03-1801-B-1059 is a precision thin film chip resistor from TT Electronics, designed for applications that demand high accuracy and stability. The 'R' in the part number suggests enhanced performance characteristics compared to standard thin film resistors.

Applications

  • Precision voltage dividers
  • Current sensing applications
  • High-accuracy analog circuits
  • Medical equipment
  • Test and measurement instruments

Features

  • 1206 package size (3.2mm x 1.6mm)
  • Thin film technology
  • High precision and stability
  • Low temperature coefficient of resistance (TCR)
  • Tight tolerance
  • 'R' indicates superior performance

Benefits

  • Ensures accurate and reliable resistance values.
  • Maintains stable performance over a wide temperature range.
  • Reduces errors in sensitive electronic circuits.
  • Offers long-term stability for reliable operation.
  • Facilitates high-density PCB designs.

Additional Details

The PFC-W1206R-03-1801-B-1059 has a resistance value of 1.80 kOhms (1801 signifies 180 x 10^1 Ohms). The '03'likely refers to the tolerance (e.g., 0.1% or 0.5%, needs confirmation from datasheet). The 'B' probably refers to the TCR value. The '1059' might be an internal manufacturing code. This is a surface mount resistor suitable for automated assembly. It's power rating is typically 0.25W. The operating temperature range typically spans from -55°C to +155°C. Thin film resistors provide excellent precision and stability, making them ideal for demanding applications. Consult the TT Electronics datasheet for detailed specifications, including the exact tolerance and TCR values. This resistor is commonly used in circuits where accurate voltage or current control is required, such as in medical devices, test equipment, and high-end audio amplifiers. Proper handling and storage are essential to maintain its performance characteristics.

You May Also Be Interested in

Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess