EN
  • EN
  • DE

PWC2512-2R2FI

Part No PWC2512-2R2FI
Manufacturer TT Electronics
Catalog OEM Parts (O - R)
Description Res Thick Film 2512 2.2 Ohm 1% 2W ±200ppm/C Pad SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017265-PWC2512-2R2FI
Categories OEM Parts(O-R)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PWC2512-2R2FI CAD Model

Description

The PWC2512-2R2FI is a wirewound power inductor manufactured by TT Electronics. It is designed for use in various power supply and filtering applications.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Filtering Circuits
  • Voltage Regulators
  • Automotive Electronics
  • Industrial Equipment

Features:

  • Inductance: 2.2 μH (Microhenries)
  • Tolerance: ±10%
  • Current Rating: Varies depending on the specific part, consult datasheet.
  • DC Resistance (DCR): Low DC resistance minimizes power loss.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • SMD (Surface Mount Device): Suitable for automated assembly.
  • Operating Temperature: Typically -40°C to +125°C.
  • 2512 Package Size: Standard SMD package size.

Benefits:

  • Efficient Power Conversion: Low DCR minimizes power loss, improving efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving system performance.
  • Reliable Performance: Designed for robust operation in harsh environments.
  • Easy Assembly: SMD package simplifies automated assembly.
  • Compact Size: 2512 package size allows for high-density designs.

Additional Details:

The PWC2512-2R2FI is a wirewound inductor, meaning it consists of a coil of wire wound around a core. The inductance value determines the inductor's ability to store energy in a magnetic field. The current rating specifies the maximum current that the inductor can handle without overheating or failing. The DC resistance is the resistance of the wire used to construct the inductor. The shielded construction helps to contain the magnetic field and reduce EMI.

This inductor is commonly used in switching power supplies to filter out noise and regulate voltage. It is also used in filtering circuits to remove unwanted frequencies from a signal. The PWC2512-2R2FI is a reliable and efficient component for a wide range of power supply and filtering applications.

You May Also Be Interested in

Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess