The RC65PD-536KCI is a precision power resistor manufactured by TT Electronics. It is designed for applications requiring high stability, reliability, and power dissipation in demanding environments.
Applications:
- Power supplies
- Motor control circuits
- Inrush current limiting
- Snubber circuits
- High-frequency power circuits
- Instrumentation
- Medical equipment
Features:
- High power rating
- Low temperature coefficient of resistance (TCR)
- High stability
- Non-inductive design
- Flameproof construction
- RoHS compliant
Benefits:
- Provides accurate and stable resistance values under varying load conditions.
- Reduces power loss and improves circuit efficiency.
- Offers reliable performance in harsh environments.
- Minimizes interference with sensitive electronic circuits.
- Enhances safety and prevents fire hazards.
- Meets environmental regulations.
Additional Details:
The RC65PD series from TT Electronics provides excellent performance in a compact package. The 536KCI variant refers to a specific resistance value. These resistors are manufactured using advanced film technology to ensure precise resistance values and low TCR. The non-inductive design minimizes parasitic inductance, making them suitable for high-frequency applications. The RC65PD-536KCI resistor features a robust construction capable of withstanding high temperatures and harsh environmental conditions. The flameproof coating provides an additional layer of safety in case of overload or failure. The resistor is designed to meet the stringent requirements of various industry standards, including RoHS for environmental compliance.
Specifically, the resistance value is likely 536 kOhms. The power rating will depend on the specific RC65PD series datasheet, but these resistors typically handle several watts of power. Consult the official TT Electronics datasheet for precise specifications regarding resistance tolerance, power rating, voltage rating, and operating temperature range.