EN
  • EN
  • DE

P-RKF 52-1/14.5/NPT

Part No P-RKF 52-1/14.5/NPT
Manufacturer TURCK
Catalog OEM Parts (O - R)
Description Process Automation, 7/8-16UN Female Receptacle, Panel Mount, 5 Wire, 1m, PVC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1008668-P-RKF 52-1/14.5/NPT
Categories OEM Parts(O-R)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P-RKF 52-1/14.5/NPT CAD Model

Description

The P-RKF 52-1/14.5/NPT is a cable socket manufactured by TURCK. It is designed for connecting sensors and actuators in industrial automation applications, particularly in harsh environments where reliable and secure connections are crucial.

Applications:

  • Industrial automation: Used in robotic systems, conveyor systems, and machine tools.
  • Sensor connections: Provides a secure and reliable connection for various types of sensors.
  • Actuator connections: Connects actuators such as valves, cylinders, and motors to control systems.
  • Fieldbus systems: Suitable for use in fieldbus networks, such as Profibus, DeviceNet, and Ethernet/IP.
  • Harsh environments: Designed for use in environments with exposure to moisture, dust, vibration, and extreme temperatures.

Features:

  • Durable construction: Made from high-quality materials for resistance to harsh environments.
  • NPT thread: Features an NPT (National Pipe Thread) connection for secure and leak-proof installation.
  • IP67 protection: Provides protection against dust and water ingress.
  • Cable socket: Designed for easy and secure connection of cables.
  • 5-pin configuration: Suitable for applications requiring multiple signals or power connections.
  • Compact design: Space-saving design for easy integration into various applications.

Benefits:

  • Reliable connection: Ensures a secure and stable connection for critical signals and power.
  • Environmental protection: Protects against dust, water, and other environmental factors.
  • Easy installation: NPT thread allows for simple and secure installation.
  • Versatile application: Suitable for a wide range of industrial automation applications.
  • Durable performance: Provides long-lasting and reliable performance in demanding environments.

Additional Details:

The P-RKF 52-1/14.5/NPT cable socket is constructed from robust materials that are resistant to chemicals, oils, and abrasion. The NPT thread ensures a tight and leak-proof seal, preventing moisture and contaminants from entering the connection. The IP67 rating guarantees protection against dust and water, making it suitable for outdoor and harsh industrial environments. The 5-pin configuration allows for multiple signals or power connections, making it a versatile solution for various applications. The socket is designed for easy cable connection and disconnection, facilitating maintenance and troubleshooting. It is commonly used with PUR or PVC cables, depending on the specific application requirements. The compact design allows for easy integration into tight spaces and crowded control panels. This cable socket is an essential component for ensuring reliable and secure connections in industrial automation systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess