EN
  • EN
  • DE

RSF25-0.1M/14.5

Part No RSF25-0.1M/14.5
Manufacturer TURCK
Catalog OEM Parts (O - R)
Description RSF 25-0.1M/14.5 - Turck U-41951
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089076-RSF25-0.1M/14.5
Categories OEM Parts(O-R)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RSF25-0.1M/14.5 CAD Model

Description

The RSF25-0.1M/14.5 is a sensor cable manufactured by TURCK, a leading provider of industrial automation solutions. This cable is specifically designed for connecting sensors to control systems in industrial environments, offering reliable data transmission and robust construction.

Applications:

  • Factory Automation: Connecting sensors to PLCs (Programmable Logic Controllers) and other control devices in automated manufacturing processes.
  • Robotics: Providing reliable connections for sensors used in robotic arms and automated guided vehicles (AGVs).
  • Material Handling: Connecting sensors for detecting position, presence, and other parameters in conveyor systems and automated storage/retrieval systems.
  • Machine Tool Industry: Providing sensor connections in CNC machines, milling machines, and other machine tools.
  • Packaging Industry: Connecting sensors for detecting product presence, label verification, and other functions in packaging machinery.

Features:

  • 0.1 Meter Length: Offers a short cable length for connections where space is limited.
  • Robust Construction: Designed to withstand harsh industrial environments, including exposure to oils, chemicals, and mechanical stress.
  • High-Quality Materials: Typically made with durable cable jackets and connectors to ensure long-lasting performance.
  • Shielded Cable: Provides protection against electromagnetic interference (EMI) to ensure reliable signal transmission.
  • IP Rating: Designed with a high IP rating (e.g., IP67 or IP68) for protection against dust and water ingress.

Benefits:

  • Reliable Signal Transmission: Ensures accurate and consistent data transfer from sensors to control systems.
  • Long Service Life: The robust construction and high-quality materials contribute to a long operational lifespan.
  • Reduced Downtime: Reliable connections minimize the risk of signal loss or cable failure, reducing downtime and maintenance costs.
  • Easy Installation: Designed for quick and easy installation, saving time and labor costs.
  • Improved Safety: Provides secure and reliable connections, enhancing the safety of industrial equipment and processes.

Additional Details:

The RSF25-0.1M/14.5 likely utilizes a standard M12 connector on one or both ends for easy connection to sensors and control devices. The "14.5" likely refers to the cable diameter or a specific wiring configuration. TURCK sensor cables are typically constructed with PUR (polyurethane) or PVC (polyvinyl chloride) cable jackets, offering excellent resistance to abrasion, chemicals, and oil. Shielding is commonly used to minimize electromagnetic interference and ensure signal integrity. This cable is designed for use in a wide range of industrial temperatures. When selecting a sensor cable, it's important to consider the specific requirements of the application, including cable length, connector type, environmental conditions, and signal requirements.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess