EN
  • EN
  • DE

WSSD RSSD 441-2M/C1251

Part No WSSD RSSD 441-2M/C1251
Manufacturer TURCK
Catalog OEM Parts (T - Z)
Description Wssd Rssd 441-2M/C1251 - Turck U-37605
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004997-WSSD RSSD 441-2M/C1251
Categories OEM Parts(T-Z)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSSD RSSD 441-2M/C1251 CAD Model

Description

The WSSD RSSD 441-2M/C1251 is a sensor cordset or cable assembly manufactured by TURCK. It's designed to connect sensors and actuators to control systems in industrial automation applications.

Applications:

  • Industrial Automation: Connecting sensors and actuators in manufacturing plants.
  • Robotics: Providing connections for sensors and actuators on robots.
  • Machine Building: Connecting components in custom-built machines.
  • Process Control: Linking sensors and actuators in process control systems.
  • Material Handling: Connecting sensors and actuators in material handling equipment.

Features:

  • Sensor Cordset: A complete cable assembly with connectors on both ends.
  • Durable Construction: Designed to withstand harsh industrial environments.
  • Shielded Cable: Provides protection against electromagnetic interference (EMI).
  • Oil Resistant: Resistant to oils and other chemicals commonly found in industrial environments.
  • Flexible Cable: Allows for easy routing and installation.

Benefits:

  • Reliable Connection: Ensures a secure and reliable connection between sensors and control systems.
  • Reduced Downtime: Durable construction minimizes the risk of cable failure.
  • Improved Signal Integrity: Shielded cable reduces noise and interference.
  • Long Service Life: Oil-resistant construction extends the service life of the cable.
  • Easy Installation: Flexible cable simplifies installation in tight spaces.

Additional Details:

The "441" likely refers to the connector type, possibly a M12 connector with 4 pins. The "2M" indicates a cable length of 2 meters. The "C1251" is a specific cable code or material. The cable is likely constructed from PVC or PUR (Polyurethane) for durability and resistance to abrasion and chemicals. The shield is typically made of braided copper or aluminum foil. Refer to the TURCK datasheet for detailed specifications, including cable material, connector type, pinout, voltage rating, current rating, and temperature range. Proper grounding of the shield is essential for effective EMI protection. Ensure that the cable is properly strain-relieved to prevent damage to the connectors. The IP rating indicates the level of protection against dust and water ingress.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess