EN
  • EN
  • DE

CYBERPRO5202Q-50

Part No CYBERPRO5202Q-50
Manufacturer Tvia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tvia
Win Source Part Number 04162-CYBERPRO5202Q-50
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CYBERPRO5202Q-50 CAD Model

Description

CYBERPRO5202Q-50 Electronic Component

CYBERPRO's 5202Q-50 component is designed for seamless integration into sophisticated electronic systems, making it a go-to choice for industries demanding bulletproof technology.

Features and Benefits

  • Seamless Integration: Easily fits into various system architectures.
  • Advanced Technology: Incorporates the latest technological improvements for enhanced performance.
  • Sustainable Design: Developed keeping long-term sustainability in focus.
  • User-Friendly: Simplified installation and operation.

Applications

  • Telecommunication Infrastructure
  • Cutting-Edge Research & Development
  • Smart City Solutions
  • High-Frequency Trading Platforms

The CYBERPRO5202Q-50 is suitable for next-generation technology applications, ensuring reliability and superior operational performance.

You May Also Be Interested in

KEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess