Product Overview: AP1084K25LA from Diodes Incorporated
The AP1084K25LA is a high-performance low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is ideal for a variety of applications that require a stable and reliable power supply. The AP1084K25LA provides a fixed output voltage of 2.5V, which is suitable for circuits that need a precise voltage source.
With a maximum output current of up to 5A, this regulator can handle significant loads, making it an excellent choice for power-intensive applications. It is particularly useful in environments where the input voltage is relatively close to the output voltage, minimizing power loss and improving efficiency due to its low dropout voltage feature.
Key Features:
- Output Voltage: Fixed 2.5V, providing a stable power source for sensitive electronic components.
- High Output Current: Capable of delivering up to 5A, making it suitable for high-current applications.
- Low Dropout Voltage: Ensures efficient operation by minimizing the voltage difference between the input and output.
- Thermal Protection: Integrated over-temperature shutdown mechanism protects the device from overheating.
- Short Circuit Protection: Offers safety features that guard against potential damage from short-circuit conditions.
- Adjustable Output: While the AP1084K25LA provides a fixed output, the series includes adjustable versions for a customizable voltage supply.
The AP1084K25LA comes in a TO-263 package, which is known for its ability to dissipate heat effectively. This makes the regulator an excellent choice for applications where thermal management is a concern. Its robust design ensures reliability and longevity, even in demanding situations.
Whether you are designing power supplies for consumer electronics, industrial systems, or telecommunication infrastructure, the AP1084K25LA from Diodes Incorporated offers the performance and features necessary to meet your power regulation requirements. With its precision, power capability, and protective features, this linear regulator stands out as a dependable component in any power management solution.
For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet provided by Diodes Incorporated, ensuring a thorough understanding of the product's capabilities and integration requirements.