EN
  • EN
  • DE

MMCX-J-SMT 50 OHM

Part No MMCX-J-SMT 50 OHM
Manufacturer TYCLON
Catalog Coaxial Connectors (RF) - Terminators
Description MMCX Connector Jack, Female Socket 50 Ohms Surface Mount Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Connector Style MMCX
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50 Ohms
Mounting Type Surface Mount
Fastening Type Snap-On
Frequency - Max 6GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper;5;9;7;10;8;3;4;2;1;4294;1528;2057;2317;626;664;339;3299;115;1678;1946;627;4827;135;4282;708;1768;116;367;24;652;1097;4442;2210;601796;744;1661;600448;461;4627;600431;5328;1986;2807;2073;1448;2072;131;952;26;3608;3628;5378;1003;670;4034;40;5448;455;36;1742;478;5073;1124;2868;18;1794;5505;1471;2508;23;61;314;490;600148;2262;3985;277;501;2668;553;2229;2201;2151;2328;2737;357;1868;2223;612;5466;5527;666;1568;380;2388;5173;600256;137;931;600350;844;17;1508;994;343;484;2269;2177;4912;600076;602403;1292;991;3546;732;2408;818;0;30829;75149;38209;35213;30833;5734;73780;3847;7463;10309;4650;43548;9761;20402;14252;5796;10911;36727;15035;36797;73782;73781;6291;42544;8830;58876;132464;132467;132465;123684;4288;14807;2084;30717;5188;29578;36419;16349;6732;1369;4655;7945;6260;7984;4168;5846;30839;36728;13447;14310;38208;6292;230;14293;42411;40283;38531;35170;38485;15507;15508;921;40284;69140;36685;9702;36537;73529;11164;6293;64514;6831;30093;123685;40278;29809;40279;40280;40281;30094;29810;79771;69970;29811;29812;114199;90563;110800;55219;114209;29814;29815;40295;29816;29817;40294;29818;29819;73198;29806;44261;124475;29820;29821;42765;29520;29823;46290;40288;30095;29824;82502;29825;40285;29826;102067;124474;42377;29827;59198;124473;10505;29828;113943;29807;103744;132466;124476;6294;30345;8362;8948;40287;54232;18667;4657;27193;40282;86009;8988;45105;109255;53;107084;24358;15929;55285;86545;53650;8907;73494;120807;5930;5839;5838;5840;15869;1054;94780;20672;126894;120589;120625;30212;126883;125386;38605;45697;113941;16630;60922;88555;38443;122368;42521;25129;87015;59985;3740;25140;6764;128333;128334;128335;128336;115534;90130;176;130592;127037;39472;4757;4758;120590;56381;42514;47591;59573;54895;102508;39150;9038;29472;64635;74455;89545;83143;83144;83145;66597;83146;9316;124963;124962;11254;39230;3853;12433;53230;53231;74336;57552;65804;15434;66120;66121;44262;116359;20299;127193;40293;40286;125372;109160;37824;40292;127043;502;6784;74450;61562;117572;91575;124174;91576;117573;105169;117571;87595;92888;40291;28756;87994;40290;40289;92649;120808;63033;120809;74451;120810;74452;120626;120627;74453;15493;9047;9048;26399;26398;19576;19575;38212;8946;41731;46076;39653;38524;92518;15847;20323;721;41886;82980;128062;68941;73498;120811;50833;42663;39113;53286;14809;101076;47281;82979;127143;127141;127142;126857;68896;120591;120592;86549;6493;55380;42477;6710;128924;74795;6793;84442;9039;1309;119376;107293;91878;4414;25141;21885;8899;63472;76951;74454;120628;8989;34200;86550;57539;42476;77459;3342;1324;86552;66536;58877;86553;8717;12438;8716;53154;25130;128393;61367;61389;9040;40943;75142;75143;113359;73950;73943;84370;84369;90852;63886;61096;58878;58879;41201;42581;43388;16119;8;312;62;61;3;792;2;243;804;241;250;4;1;17;6;0;2;4;7;1;43171;50155;60376;130086;136081;136627;176230;280992;40561;762246;55960;125567;204825;206288;272144;430406;770501;101562;1;312227;313380;313498;314364;314368;316612;320867;827655;320925;320950;320955;321085;460104;321095;321100;321106;321107;321108;715356;715357;635068;323979;324150;331804;331842;331860;331866;331867;331869;331872;331873;331876;331877;331878;331880;486414;339189;339190;342387;644094;343268;345338;345869;347547;348674;350098;799229;351863;352153;352269;711546;711545;711547;355965;356468;356478;833029;833035;833030;833172;833031;833032;833033;833034;362102;765036;500472;363799;429467;565678;373753;635069;513563;374408;375061;715355;375142;375359;375996;753542;489883;759124;428820;376540;376541;565679;635070;635071;635072;743345;635073;377905;503793;715354;378686;378725;379918;380117;380126;382494;382496;382506;382513;4878
Ultra Librarian 3D Model Ultra Librarian MMCX-J-SMT 50 OHM CAD Model

You May Also Be Interested in

Hirose Electric Co Ltd
Need more? Email Us
TE Connectivity
D-621-0460
Need more? Email Us
TE Connectivity
D-621-0415
Need more? Email Us
Mini-Circuits
TERM / SMA-M / 20GHZ ROHS
Lowest to $30.7958
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
Mini-Circuits
TERMINATION N-M 50W ROHS
Lowest to $736.6059
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
Huber+Suhner, Inc.
6500.19.A / Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
Lowest to $141.3818
Fairview Microwave
Terminator Coax Connector Plug, Male Pin MMCX 50 Ohms
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess