EN
  • EN
  • DE

MASW-007935-TR1000

Part No MASW-007935-TR1000
Manufacturer Tyco Electronics
Description GaAs SPDT Terminated Switch DC - 3.0 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1211823-MASW-007935-TR1000
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MASW-007935-TR1000 CAD Model

Description

The MASW-007935-TR1000 is a high-performance SPDT (Single Pole Double Throw) switch manufactured by MACOM (formerly Tyco Electronics). It is designed for various RF and microwave applications where signal routing and switching are required. This switch offers low insertion loss, high isolation, and excellent linearity.

Applications:

  • Wireless communication systems
  • Test and measurement equipment
  • Radar systems
  • Satellite communication
  • Military and aerospace applications

Features:

  • Low insertion loss
  • High isolation
  • High linearity
  • Fast switching speed
  • Surface mount package

Benefits:

  • Minimizes signal loss and improves system performance
  • Provides excellent signal isolation between ports
  • Reduces signal distortion and improves signal quality
  • Enables fast switching between different signal paths
  • Easy to integrate into automated assembly processes

Technical Specifications:

The MASW-007935-TR1000 SPDT switch typically features an insertion loss of less than 0.5 dB at a specified frequency (refer to the datasheet for exact values). Its isolation is generally greater than 30 dB, ensuring minimal signal leakage between ports. The switch boasts high linearity, characterized by a high IP3 (Third-Order Intercept Point) value. Switching speeds are typically in the nanosecond range, allowing for rapid signal routing. The surface mount package simplifies assembly and reduces board space requirements. Detailed specifications, including operating frequency range, power handling capabilities, and control voltage requirements, can be found in the manufacturer's datasheet.

This SPDT switch is a critical component in systems that require precise and reliable signal routing. Its robust design and electrical characteristics ensure consistent performance in demanding applications. By minimizing signal loss, maximizing isolation, and preserving signal linearity, the MASW-007935-TR1000 contributes to the overall efficiency and performance of the system. Its fast switching speed enables dynamic reconfiguration of signal paths, making it suitable for a wide range of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess