EN
  • EN
  • DE

miniSMDC150F/12

Part No miniSMDC150F/12
Manufacturer Tyco Electronics
Catalog PTC Resettable Fuses
Description PolySwitch™ Resettable Device Short Form Catalog
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1223502-miniSMDC150F/12
Manufacturer Homepage www.macom.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Introduction Date November 09, 2015
ECCN EAR99
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian miniSMDC150F/12 CAD Model

Description

The miniSMDC150F/12 is a PolySwitch resettable fuse from TE Connectivity (formerly Tyco Electronics). It's a surface mount device (SMD) designed to protect electronic circuits from overcurrent conditions. These devices enhance the reliability of electronic equipment by preventing damage caused by temporary overcurrent faults. It is characterized by its small form factor and its ability to reset after the fault condition is removed, making it suitable for applications where continuous operation is crucial.

Applications

  • USB port protection: Protects USB ports in computers, laptops, and peripherals.
  • Mobile phone charging circuits: Safeguards charging circuits in mobile phones and tablets.
  • Game consoles: Provides overcurrent protection for gaming consoles.
  • General electronics: Can be used in various electronic devices requiring overcurrent protection.
  • Point of Sale (POS) Equipment Protection for sensitive POS electronics.

Features

  • Resettable: Automatically resets after the overcurrent condition is removed, eliminating the need for manual replacement.
  • Surface Mount Device (SMD): Easy to integrate into automated assembly processes.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Fast Trip Time: Quickly interrupts the current flow during an overcurrent event.
  • Low Resistance: Minimizes power loss during normal operation.
  • Agency Recognition: UL, CSA, and TUV approvals.

Benefits

  • Improved Reliability: Protects electronic circuits from damage due to overcurrent faults.
  • Reduced Downtime: Resettable functionality minimizes downtime by eliminating the need for fuse replacement.
  • Cost Savings: Reduces warranty costs and maintenance expenses associated with overcurrent failures.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Enhanced Safety: Prevents thermal runaway and potential fire hazards.

Additional Details

The miniSMDC150F/12 has a hold current (Ihold) of 1.5A and a trip current (Itrip) of 3.0A. The maximum voltage rating is 12V. It's designed to operate within a specified temperature range. The device complies with industry standards for environmental protection, such as RoHS compliance. The specific dimensions can be found in the datasheet. Proper thermal management considerations should be taken into account during the design phase to ensure reliable operation.

You May Also Be Interested in

Bourns Inc.
PTC RESET FUSE 16V 700MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 14A RADIAL
Need more? Email Us
RFE/Fuzetec
PPTC Resettable Fuse 30V .2A Hol
Lowest to $0.0536
Bourns Inc.
PTC RESET FUSE 30V 2.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 8V 2A 1812
Lowest to $0.2411
Murata Electronics North America
PTC RESET FUSE 16V 36MA 0603
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 33V 1.1A 2920
Lowest to $0.2805
Littelfuse Inc.
PTC RESET FUSE 72V 1.1A RADIAL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0589 $58.0165
2,385+ $0.0485 $115.6725
3,660+ $0.0474 $173.4840
5,000+ $0.0462 $231.0000
6,580+ $0.0439 $288.8620
8,825+ $0.0393 $346.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess