EN
  • EN
  • DE
  • IT

LEA-5T-0-003

Part No LEA-5T-0-003
Manufacturer U-blox
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer U-blox
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827520-LEA-5T-0-003
Ultra Librarian 3D Model Ultra Librarian LEA-5T-0-003 CAD Model

Description

The LEA-5T-0-003 is a GPS antenna module manufactured by U-blox. It is a compact and high-performance antenna designed for use in a variety of GPS-enabled devices. This module integrates a ceramic patch antenna, a low-noise amplifier (LNA), and filtering circuitry to provide reliable GPS signal reception.

Applications

  • Asset Tracking Devices
  • Vehicle Navigation Systems
  • Personal Navigation Devices (PNDs)
  • Handheld GPS Receivers
  • IoT (Internet of Things) Devices

Features

  • Integrated GPS antenna module
  • High sensitivity
  • Low noise amplifier (LNA)
  • Compact size
  • Easy integration
  • 50 Ohm impedance

Benefits

  • Provides accurate and reliable GPS positioning data.
  • Simplifies system design by integrating the antenna and amplifier into a single module.
  • Reduces the overall size and cost of GPS-enabled devices.
  • Improves GPS signal reception in challenging environments.
  • Enables quick and easy integration into a wide range of applications.

The LEA-5T-0-003 is designed for easy integration into a variety of devices. It requires minimal external components and can be mounted directly onto a printed circuit board (PCB). The module is available in a surface-mount package, making it suitable for automated assembly processes. The LEA-5T-0-003 operates over a wide range of supply voltages and temperatures, ensuring reliable performance in diverse operating environments. It is also designed to meet stringent regulatory requirements for safety and electromagnetic compatibility. The module's high sensitivity and low noise amplifier enable it to acquire and track GPS signals even in weak signal conditions, such as indoors or in urban canyons. The compact size of the LEA-5T-0-003 makes it ideal for space-constrained applications.

You May Also Be Interested in

Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
Panduit Corp
PIPE MRKR,LOW PRESS COND,D,YL,EA
Need more? Email Us
Panduit Corp
PIPE MRKR,HGH PRESS HOT WTR,A,YL
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess