EN
  • EN
  • DE

LEA-6T-0-001

Part No LEA-6T-0-001
Manufacturer U-blox
Catalog RF Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer U-blox
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827523-LEA-6T-0-001
Ultra Librarian 3D Model Ultra Librarian LEA-6T-0-001 CAD Model

Description

The U-blox LEA-6T-0-001 is a high-performance GPS receiver module designed for applications requiring precise timing and positioning data. This module is part of the U-blox LEA-6 series, known for its superior sensitivity, accuracy, and reliability in challenging environments. It integrates advanced GPS technology to provide accurate location and timing information, making it suitable for a variety of industrial and commercial applications.

Applications:

  • Precise timing applications, such as cellular base stations and synchronization networks.
  • Asset tracking and management systems requiring accurate location data.
  • Surveying and mapping equipment needing high-precision positioning.
  • Geophysical monitoring and scientific research.
  • Automotive navigation and telematics systems where accurate timing is crucial.

Features:

  • High sensitivity: Ensures reliable performance even in weak signal environments.
  • Precise timing accuracy: Provides sub-microsecond timing accuracy for critical applications.
  • Integrated Real-Time Clock (RTC): Maintains accurate timekeeping even when GPS signals are unavailable.
  • Support for external antennas: Allows for flexible antenna placement to optimize signal reception.
  • Compact form factor: Enables easy integration into various devices and systems.
  • Advanced jamming detection: Mitigates interference and ensures reliable operation.
  • NMEA protocol support: Facilitates easy communication with other devices and systems.
  • PPS (Pulse Per Second) output: Provides a precise timing signal for synchronization purposes.

Benefits:

  • Improved timing accuracy enhances the performance of critical infrastructure and applications.
  • Reliable positioning data ensures accurate tracking and navigation capabilities.
  • Enhanced sensitivity enables operation in challenging environments, such as urban canyons and dense forests.
  • Easy integration reduces development time and costs.
  • Robust performance minimizes downtime and ensures continuous operation.
  • The integrated RTC helps to maintain accurate time, reducing dependency on constant GPS signal.

Additional Details:

The LEA-6T-0-001 module supports various GPS protocols and interfaces, making it compatible with a wide range of systems. It operates on a single supply voltage and consumes minimal power, making it suitable for battery-powered applications. The module's compact size and robust design ensure reliable performance in harsh environments. The module outputs precise timing through a PPS signal, and location through NMEA protocols. It is designed for SMT mounting.

You May Also Be Interested in

U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2343
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6545 $67.9635
6+ $18.5883 $111.5298
9+ $18.0074 $162.0666
12+ $17.4265 $209.1180
15+ $16.8456 $252.6840
20+ $15.1030 $302.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess