EN
  • EN
  • DE
  • IT

LISA-U200-00S-00

Part No LISA-U200-00S-00
Manufacturer U-blox
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer U-blox
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827670-LISA-U200-00S-00
Ultra Librarian 3D Model Ultra Librarian LISA-U200-00S-00 CAD Model

Description

The LISA-U200-00S-00 is a compact, stand-alone Bluetooth module manufactured by u-blox. It provides a complete Bluetooth solution, enabling wireless communication capabilities in a variety of applications. This module is designed for ease of integration and offers a robust and reliable Bluetooth connection.

Applications:

  • Bluetooth Low Energy (BLE) applications
  • Wireless sensor networks
  • Industrial automation
  • Healthcare devices
  • Consumer electronics (e.g., wearables, audio devices)

Features:

  • Bluetooth 4.0 (Bluetooth Low Energy) compliant
  • Compact module size
  • Integrated antenna
  • UART interface for easy communication with microcontrollers
  • Low power consumption
  • Secure Simple Pairing (SSP)
  • Firmware upgradable over the air (OTA)

Benefits:

  • Easy Integration: Simplifies the process of adding Bluetooth connectivity to existing products.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall energy usage.
  • Robust Communication: Provides a reliable and secure Bluetooth connection.
  • Compact Size: Enables integration into small form factor devices.
  • Over-the-Air Updates: Allows for easy firmware upgrades to improve performance and add new features.

The LISA-U200-00S-00 is a versatile Bluetooth module suitable for a wide range of applications. Its compact size, low power consumption, and easy integration make it an ideal choice for developers looking to add Bluetooth connectivity to their products. Consult the official u-blox datasheet for detailed specifications, including pinout diagrams, electrical characteristics, and software libraries.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
Klein Tools, Inc.
RECEPTACLE TESTER - USA MADE
Lowest to $0.6861
TE Connectivity
ADHESIVES & SEALANTS
Need more? Email Us
Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us
Panduit Corp
SS PIPE MRKR, GASOLINE, YL, A,EA
Need more? Email Us
Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $31.3837
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess