EN
  • EN
  • DE

SARA-N280-02B

Part No SARA-N280-02B
Manufacturer U-blox
Catalog RF Transceiver Modules
Description RF TXRX CELL 4G LTE CAT NB-IOT / Cellular 4G LTE CAT NB-IoT (APAC) Transceiver Module 703MHz ~ 960MHz Antenna Not Included, Castellation Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr U-Blox
Series SARA-N2
Package Tape & Reel
RF Family/Standard Cellular
Protocol 4G LTE CAT NB-IoT (APAC)
Frequency 703MHz ~ 960MHz
Data Rate 31.25kbps
Power - Output 23dBm
Sensitivity -135dBm
Serial Interfaces GPIO, UART
Antenna Type Antenna Not Included, Castellation
Voltage - Supply 3.1V ~ 4V
Current - Receiving 46mA
Current - Transmitting 74mA ~ 220mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 96-SMD Module
Base Product Number SARA-N280
Other Names 672-1078-1,672-1078-2,672-SARA-N280-02B-01TR,672-SARA-N280-02BTR,672-1078-6,672-SARA-N280-02B-01TR,SARA-N280,672-1078-2,672-1078-1,672-SARA-N280-02B-01CT,SARA-N280-02B-01,672-SARA-N280-02BCT,672-1078-6,672-SARA-N280-02BDKR,672-SARA-N280-02B-01DKR
Standard Package 250
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235646-SARA-N280-02B
Ultra Librarian 3D Model Ultra Librarian SARA-N280-02B CAD Model

Description

The electronic component with Win Source Part Number 1235646-SARA-N280-02B is an RF transceiver module and modem from the SARA-N2 series.

  • Package: Tape & Reel
  • Standard Package: 250
  • Mounting Type: SMD (SMT)
  • Frequency: 703MHz ~ 960MHz
  • Protocol: 4G LTE CAT NB-IoT (APAC)
  • Data Rate: 31.25kbps
  • Power Output: 23dBm
  • Sensitivity: -135dBm
  • Current Receiving: 46mA
  • RF Family/Standard: Cellular
  • Serial Interfaces: GPIO and UART
  • Current Transmitting: 74mA ~ 220mA
  • Voltage Supply: 3.1V ~ 4V
  • Package/Case: 96-SMD module
  • Operating Temperature Range: -40°C ~ 85°C
  • Manufacturer: U-Blox
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8517.62.0090

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Quectel
Linear IC
Lowest to $22.9926
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Quectel
Linear IC
Lowest to $10.1866
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess